Eaton logo

Eaton Pulsar Ellipse ASR 1500VA USBS uninterruptible power supply (UPS) 1.5 kVA 900 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54625
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
10 Jul 2020
Long product name Eaton Pulsar Ellipse ASR 1500VA USBS uninterruptible power supply (UPS) 1.5 kVA 900 W:

Pulsar Ellipse ASR 1500VA USBS DIN sockets

Short summary description Eaton Pulsar Ellipse ASR 1500VA USBS uninterruptible power supply (UPS) 1.5 kVA 900 W:

Eaton Pulsar Ellipse ASR 1500VA USBS, 1.5 kVA, 900 W, Sealed Lead Acid (VRLA), 8 min, 16 min, IEC/EN 62040-1-1, IEC/EN 60950, CB Report, CE mark

Long summary description Eaton Pulsar Ellipse ASR 1500VA USBS uninterruptible power supply (UPS) 1.5 kVA 900 W:

Eaton Pulsar Ellipse ASR 1500VA USBS. Output power capacity: 1.5 kVA, Output power: 900 W. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 8 min, Typical backup time at half load: 16 min. Safety: IEC/EN 62040-1-1, IEC/EN 60950, CB Report, CE mark, Certification: EMC: IEC 62040-2 / EN 50 091-2 Surge protection: IEC 61643-1. Weight: 24.3 lbs (11 kg). Output connections: 8x DIN, Dimensions (WxDxH): 3.15 x 15.4 x 12.5" (80 x 390 x 317 mm), Nominal output voltage: 230 V

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.