location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SmartSlot Tripple Chassis 19" +3sl

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartSlot Tripple Chassis 19" +3sl
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9604
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Standard warranty 2 years repair or replace
Long product name APC SmartSlot Tripple Chassis 19" +3sl :
The short editorial description of APC SmartSlot Tripple Chassis 19" +3sl

SmartSlot Triple Chassis
More>>>
APC SmartSlot Tripple Chassis 19" +3sl:
The official marketing text of APC SmartSlot Tripple Chassis 19" +3sl as supplied by the manufacturer

SmartSlot Triple Chassis - Card chassis provides additional SmartSlots for APC UPSs.

Features - Computer Interface Cable, Multiple Application Configuration, Optional Power Supply, Rack Mount, UPS Accessory Expansion, UPS Management Peripheral Chassis

Includes - DB9-DB9 Cable, Rack Mounting Brackets, User Manual


Physical:

Net weight 4.20 lbs ( 1.91 kg)

Net Height 1.75 inches ( 4.45 cm)

Net Width 17.00 inches ( 43.18 cm)

Net Depth 6.50 inches ( 16.51 cm)

Color - Beige

Short summary description APC SmartSlot Tripple Chassis 19" +3sl:
This short summary of the APC SmartSlot Tripple Chassis 19" +3sl data-sheet is auto-generated and uses the product title and the first six key specs.

APC SmartSlot Tripple Chassis 19" +3sl

Long summary description APC SmartSlot Tripple Chassis 19" +3sl:
This is an auto-generated long summary of APC SmartSlot Tripple Chassis 19" +3sl based on the first three specs of the first five spec groups.

APC SmartSlot Tripple Chassis 19" +3sl