location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron 60-570-201 mounting kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60-570-201
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60-570-201
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Ergotron 60-570-201 mounting kit :
The short editorial description of Ergotron 60-570-201 mounting kit

Sharps Container and Bracket
More>>>
Short summary description Ergotron 60-570-201 mounting kit:
This short summary of the Ergotron 60-570-201 mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron 60-570-201, 2.52 x 4.29 x 9.8" (64 x 109 x 249 mm), 24 oz (680 g)

Long summary description Ergotron 60-570-201 mounting kit:
This is an auto-generated long summary of Ergotron 60-570-201 mounting kit based on the first three specs of the first five spec groups.

Ergotron 60-570-201. Dimensions (WxDxH): 2.52 x 4.29 x 9.8" (64 x 109 x 249 mm). Weight: 24 oz (680 g)

Brand Image Article code product Stock Price from
Ergotron

Ergotron T-Slot Bracket Gray Aluminum
(show image)
60-575-003 T-Slot Bracket 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Mobile Series Utility Shelf
(show image)
50-192-201 Utility Shelf 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron StyleView CPU Holder
(show image)
80-100 StyleView CPU Holder 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Mouse Pouch Gray
(show image)
99-161 Mouse Pouch 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron StyleView Scanner Holder
(show image)
60-559 StyleView Scanner Holder 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Storage Basket Blue
(show image)
99-160 Storage Basket 0.00
(excl. VAT)
0 (incl. VAT)