location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips S8880/68 men's shaver Rotation shaver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S8880/68
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S8880/68
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103799808 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips S8880/68 men's shaver Rotation shaver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rotation shaver Black
  • - Number of shaver heads/blades: 3 Wet & Dry
  • - Washable
  • - Lithium-Ion (Li-Ion) Battery Charging time: 2 h Fast charging
Guarantee: 2 years
Long product name Philips S8880/68 men's shaver Rotation shaver Black :
The short editorial description of Philips S8880/68 men's shaver Rotation shaver Black

Premium men's care kit, IconiQ, Wet & Dry, 100-240V, Li-ion
More>>>
Philips S8880/68 men's shaver Rotation shaver Black:
The official marketing text of Philips S8880/68 men's shaver Rotation shaver Black as supplied by the manufacturer

ntroducing the new Philips "Premium men's care kit" - the only all-in-one solution that delivers a premium personal care experience by taking care of your shaving, skin and oral care needs.

Timeless Design
- Retro-futuristic look with very refined details
- Optimal ergonomics to aid shaving result

Best shaving performance
- Cuts 30% closer in less strokes
- 8X-direction flex heads
- Aquatec Wet & Dry

Whiter, healthier teeth for life
- Sonic technology for a superior clean
- Up to 7X better plaque removal than a manual toothbrush
- 5 brushing modes for a customized clean

Smart of use
- One universal quick charge
- Click-on beard styler with 5 length settings
- More effective at cleaning your face than hand washing alone.

Short summary description Philips S8880/68 men's shaver Rotation shaver Black:
This short summary of the Philips S8880/68 men's shaver Rotation shaver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips S8880/68, Rotation shaver, Black, SH90, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips S8880/68 men's shaver Rotation shaver Black:
This is an auto-generated long summary of Philips S8880/68 men's shaver Rotation shaver Black based on the first three specs of the first five spec groups.

Philips S8880/68. Shaver system: Rotation shaver, Product color: Black, Shaving head replacement(s) model: SH90. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 2 h. Quantity per pack: 1 pc(s), Attachment combs: Beard

Features
Shaver system *
Rotation shaver
Product color *
Black
Electronic on/off switch
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Contour following
Yes
Number of shaver heads/blades *
3
Number of beard length steps
5
Timer
Yes
Shaving head replacement(s) model
SH90
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Charging indicator
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Charging time
2 h
Fast charging
Yes
AC input voltage
100-240 V
Packaging content
Quantity per pack
1 pc(s)
Cleaning brush
Yes
Pouch
Yes
Protection cap
Yes
Attachment combs
Beard
Other features
Soft travel pouch
Yes
Stand holder
Yes
Aquatec wet & dry
Yes
Technical details
SmartClick
Yes
Brush head
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:53:47
Uk has collected 1 expert review for Philips S8880/68 men's shaver Rotation shaver Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%