Cooler Master logo

Cooler Master MasterKeys Pro L keyboard Gaming USB QWERTY US English Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34806
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 years
Long product name Cooler Master MasterKeys Pro L keyboard Gaming USB QWERTY US English Black:

USB 2.0, 1.5m, 1ms, 1000 Hz, 32bit ARM Cortex M3, 1090 g, US

Short summary description Cooler Master MasterKeys Pro L keyboard Gaming USB QWERTY US English Black:

Cooler Master MasterKeys Pro L, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Cooler Master MasterKeys Pro L keyboard Gaming USB QWERTY US English Black:

Cooler Master MasterKeys Pro L. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 59.1" (1.5 m). Recommended usage: Gaming. Product color: Black

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.