Broadband High-Speed DSL Modem, 1x RJ-11, 1x RJ-45, 0.163 kg, Black
Performance & Use
- High-speed VDSL/ADSL Internet access
- Compatible with VDSL, VDSL2, ADSL, ADSL2, & ADSL2+
- Auto detection for universal DSL support
- Easy CD-less installation with Smart Wizard
Fast DSL Internet Access
- Simple and cost-effective VDSL/ADSL modem
- Connect to high-speed DSL Internet access
- Connect directly to a computer or wireless router
- Compatible with VDSL, VDSL2, ADSL, ADSL2, & ADSL2+
The NETGEAR Difference - DM200
- High-Speed DSL optimum performance
- Built-in VDSL compatible with ADSL connections
- Easy setup & Installation—Auto detection Wizard for universal DSL setup
NETGEAR DM200, ADSL (RJ-11), Microsoft Windows 7, 8, 10, Vista, XP, 2000, Mac OS, UNIX, Linux, 5.21 x 4.28 x 1.89" (132.5 x 108.7 x 48 mm), 5.75 oz (163 g), LAN (RJ-45), Phone (RJ-11)
NETGEAR DM200. WAN connection: ADSL (RJ-11). Compatible operating systems: Microsoft Windows 7, 8, 10, Vista, XP, 2000, Mac OS, UNIX, Linux. Dimensions (WxDxH): 5.21 x 4.28 x 1.89" (132.5 x 108.7 x 48 mm), Weight: 5.75 oz (163 g). Cables included: LAN (RJ-45), Phone (RJ-11)