location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 429-AAUQ optical disc drive DVD±RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
429-AAUQ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-DW316 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174261933 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 20:41:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 429-AAUQ optical disc drive DVD±RW Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop DVD±RW USB 2.0
  • - Plug and Play
  • - Black
Guarantee: 1 Year
Long product name DELL 429-AAUQ optical disc drive DVD±RW Black :
The short editorial description of DELL 429-AAUQ optical disc drive DVD±RW Black

DVD±RW, black, USB 2.0
More>>>
DELL 429-AAUQ optical disc drive DVD±RW Black:
The official marketing text of DELL 429-AAUQ optical disc drive DVD±RW Black as supplied by the manufacturer

The DVD±RW Drive from Dell™ allows you to enjoy crystal clear color, picture and sound clarity of CD’s and DVD’s. This drive can read/write CDs, and read DVDs effectively providing users with full optical read capability in a single device.

- Plug and Play
- At home or on the go
- Exceptional performance
- Simple, elegant design

Short summary description DELL 429-AAUQ optical disc drive DVD±RW Black:
This short summary of the DELL 429-AAUQ optical disc drive DVD±RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 429-AAUQ, Black, Laptop, DVD±RW, USB 2.0, 8 W, - Dell Inspiron 11 3147, 11 3148, 13 7348, 14 3451, 15 3551, 5458, 5555, 5558 - Dell Latitude 14...

Long summary description DELL 429-AAUQ optical disc drive DVD±RW Black:
This is an auto-generated long summary of DELL 429-AAUQ optical disc drive DVD±RW Black based on the first three specs of the first five spec groups.

DELL 429-AAUQ. Product color: Black. Purpose: Laptop, Optical drive type: DVD±RW, Interface: USB 2.0. Width: 5.39" (137 mm), Depth: 0.551" (14 mm), Height: 5.67" (144 mm). Bundled software: CyberLink Media Suite

Design
Internal *
No
Product color
Black
Performance
Purpose *
Laptop
Optical drive type *
DVD±RW
Interface *
USB 2.0
Power consumption (typical)
8 W
Plug and Play
Yes
Performance
Compatible products
- Dell Inspiron 11 3147, 11 3148, 13 7348, 14 3451, 15 3551, 5458, 5555, 5558 - Dell Latitude 14 Rugged Extreme (7404), 3340, 3450, E5250, E5450, E5550, E7250, E7450 - Dell OptiPlex 3020 (micro), 9020 (micro) - Dell Precision Mobile Workstation M3800 - Dell Vostro 14 3458, 3558 - Dell XPS 15 (9530)
Weight & dimensions
Width
5.39" (137 mm)
Depth
0.551" (14 mm)
Height
5.67" (144 mm)
Weight
7.05 oz (200 g)
Packaging content
Bundled software
CyberLink Media Suite
Logistics data
Harmonized System (HS) code
84717030
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)