location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32PF5320/10 TV 32" Full HD Silver 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PF5320/10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PF5320/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895892568
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 32PF5320/10 TV 32" Full HD Silver 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32" LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 500 cd/m² 18 ms 600:1
  • - 120 W
Long product name Philips 32PF5320/10 TV 32" Full HD Silver 500 cd/m² :
The short editorial description of Philips 32PF5320/10 TV 32" Full HD Silver 500 cd/m²

80cm/ 32i Widescreen Flat TV Digital CrystelClear 1366x768 pixels Brightness: 500 cd/m Contrastratio: 600:1
More>>>
Philips 32PF5320/10 TV 32" Full HD Silver 500 cd/m²:
The official marketing text of Philips 32PF5320/10 TV 32" Full HD Silver 500 cd/m² as supplied by the manufacturer

Turn up your viewing experience

with Digital Crystal Clear

Here is a wonderful new TV that not only gives you great picture and sound but also modern styling and quality finish. It features Digital Crystal Clear for natural, vivid images and Virtual Dolby Surround for superb audio.

Short summary description Philips 32PF5320/10 TV 32" Full HD Silver 500 cd/m²:
This short summary of the Philips 32PF5320/10 TV 32" Full HD Silver 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32PF5320/10, 32", 1920 x 1080 pixels, Full HD, LCD, Silver

Long summary description Philips 32PF5320/10 TV 32" Full HD Silver 500 cd/m²:
This is an auto-generated long summary of Philips 32PF5320/10 TV 32" Full HD Silver 500 cd/m² based on the first three specs of the first five spec groups.

Philips 32PF5320/10. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 18 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product color: Silver

Display
Display diagonal *
32"
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
18 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1920 x 1080 pixels
Audio
Audio system
Virtual dolby surround, Stereo
Design
Product color *
Silver
Power
Power consumption (typical) *
120 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Depth (with stand)
8.74" (222 mm)
Height (with stand)
27.2" (690 mm)
Width (without stand)
36.4" (924 mm)
Depth (without stand)
4.65" (118 mm)
Height (without stand)
21.7" (550 mm)
Weight (without stand)
40.1 lbs (18.2 kg)
Package dimensions (WxDxH)
36.4 x 4.65 x 20.1" (924 x 118 x 511 mm)
Packaging data
Package weight
48.5 lbs (22 kg)
Other features
Display
LCD WXGA TFT
I/O ports
Audio L/R, CVBS in / out, RGB CVBS in / out, S video in, Audio L/R IEC75 DVI with HDCP, Audio-in mini jack 3.5mm