location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Cerberus Arctic mouse Gaming Ambidextrous USB Type-A Optical 2500 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cerberus Arctic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YH00W1-BAUA00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900382891 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Cerberus Arctic mouse Gaming Ambidextrous USB Type-A Optical 2500 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Optical 2500 DPI Black, White
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6
  • - 70.9" (1.8 m)
Long product name ASUS Cerberus Arctic mouse Gaming Ambidextrous USB Type-A Optical 2500 DPI :
The short editorial description of ASUS Cerberus Arctic mouse Gaming Ambidextrous USB Type-A Optical 2500 DPI

Optical, 6 buttons, 2500 DPI, USB, 1.8, 155g
More>>>
ASUS Cerberus Arctic mouse Gaming Ambidextrous USB Type-A Optical 2500 DPI:
The official marketing text of ASUS Cerberus Arctic mouse Gaming Ambidextrous USB Type-A Optical 2500 DPI as supplied by the manufacturer

Agile DPI control with LED color indicator
A DPI clutch enables instant switching among four customizable sensitivity levels, giving you the right amount of speed for standard gaming sequences and ultimate precision when you need it, such as when sniping. A convenient LED color indicator lets you know the current sensitivity level at a glance.

Stylish ambidextrous design
Designed to perfectly fit both right- and left-handed gamers and accommodate any grip type, Cerberus Arctic Gaming Mouse provides comfortable gaming experiences with total control.

Improved rubber side grips
Cerberus Arctic Gaming Mouse features improved rubber side grips that stay cool and reduce slipping from sweat to keep you holding on during intense gaming action.

Short summary description ASUS Cerberus Arctic mouse Gaming Ambidextrous USB Type-A Optical 2500 DPI:
This short summary of the ASUS Cerberus Arctic mouse Gaming Ambidextrous USB Type-A Optical 2500 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Cerberus Arctic, Ambidextrous, Optical, USB Type-A, 2500 DPI, Black, White

Long summary description ASUS Cerberus Arctic mouse Gaming Ambidextrous USB Type-A Optical 2500 DPI:
This is an auto-generated long summary of ASUS Cerberus Arctic mouse Gaming Ambidextrous USB Type-A Optical 2500 DPI based on the first three specs of the first five spec groups.

ASUS Cerberus Arctic. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 2500 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Product color: Black, White

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
2500 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
6
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Product color *
Black, White
Ergonomics
Cable length
70.9" (1.8 m)
Weight & dimensions
Width
2.71" (68.7 mm)
Depth
4.92" (124.9 mm)
Height
1.58" (40.1 mm)
Weight
5.47 oz (155 g)
Packaging data
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:47:19
Uk has collected 14 expert reviews for ASUS Cerberus Arctic mouse Gaming Ambidextrous USB Type-A Optical 2500 DPI and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techporn.ph
Updated:
2017-05-01 04:47:11
The ASUS Republic of Gamers (ROG) remains as the top-end gaming, and enthusiast level line-up from ASUS. The words affordable, and budget oriented are not practically the best words to describe the line-up. The ASUS STRIX family isn't even near the budget...
Good BRAIDED CABLES, COMFORTABLE TO USE...
Bad QUESTIONABLE BUILD QUALITY...
0%
reimarufiles.com
Updated:
2017-05-01 04:47:12
Can the new Cerberus gaming line from Asus be the must have for budget gaming mice?We recently featured the Cerberus Gaming Keyboard and it was one of the great gaming keyboards for the budget-conscious gamers, now we will be testing the Gaming mouse from...
0%
jamonline.ph
Updated:
2017-05-01 04:47:15
It's a gaming mouse and affordable but it doesn't suck. The quality of the mouse is pretty good despite using a plastic all over its body along with the rubber on the sides. The ergonomics of the mouse is pretty good too and yes, it's ambidextrous and it...
Bottom line The ASUS Cerberus Mouse might be an affordable gaming mouse but it is still jam-packed with features that most gamers want. It has 4 levels of DPI, a comfortable and ambidextrous design and additional buttons on the side. This may not be the best gaming m...
0%
pokde.net
Updated:
2017-05-10 01:48:00
In early January this year, ASUS launched their latest Cerberus gaming peripheral line-up consisting of a mouse, keyboard, and mousepad. This latest gaming peripheral line-up is aimed at gamers on a budget. I have the complete set of the Cerberus line-up...
Good ASUS Cerberus gaming mouse, 4 colored LED indicator for DPI levels, Matte finishing prevents sweat stains, ASUS Cerberus gaming mousepad, Stitch woven edges for durability...
Bad ASUS Cerberus gaming mouse, Quite expensive, Mouse has high lift off distance, Left handed user will have a hard time using the side buttons, Mushy and deep travel side buttons, ASUS Cerberus gaming mousepad, Pricey...
Bottom line ASUS Cerberus is the budget-oriented gaming peripherals line-up by ASUS. But the "budget" tag doesn't come at an affordable price...
60%
overclock3d.net
Updated:
2017-05-01 04:47:15
The second part of our look at the Cerberus trilogy is dedicated to the mouse. An optical offering with a partly-ambidextrous design, 5 buttons and hard-coded DPI stages. Simplicity and affordability is unquestionably the name of the game and a 2500DPI mo...
Bottom line Our review of the Cerberus Gaming Keyboard gave us the idea that this was produced by another company and been slapped with the ASUS logo, and the mouse isn't much better. The design, in terms of looks, is very nice. It matches up to many of the ergonomic...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)