location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6630 aluminium grey 900 mAh Aluminum, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6630 aluminium grey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1010412
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 6630 aluminium grey 900 mAh Aluminum, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 176 x 208 pixels
  • - MMC
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 900 mAh
Long product name Nokia 6630 aluminium grey 900 mAh Aluminum, Gray :
The short editorial description of Nokia 6630 aluminium grey 900 mAh Aluminum, Gray

NOKIA 6630 aluminium grey UMTS / GSM 900 / GSM 1800 / GSM 1900
More>>>
Short summary description Nokia 6630 aluminium grey 900 mAh Aluminum, Gray:
This short summary of the Nokia 6630 aluminium grey 900 mAh Aluminum, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6630 aluminium grey, 176 x 208 pixels, Aluminum, Gray

Long summary description Nokia 6630 aluminium grey 900 mAh Aluminum, Gray:
This is an auto-generated long summary of Nokia 6630 aluminium grey 900 mAh Aluminum, Gray based on the first three specs of the first five spec groups.

Nokia 6630 aluminium grey. Display resolution: 176 x 208 pixels. Rear camera type: Single camera. Battery capacity: 900 mAh. Product color: Aluminum, Gray. Weight: 4.48 oz (127 g)

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:21:58
Uk has collected 18 expert reviews for Nokia 6630 aluminium grey 900 mAh Aluminium, Grey and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
Mobile88.com
Updated:
2016-12-29 21:56:50
Even after going through all the nitty-gritty details and finally deciding on one that suits your needs, you’ll find that it would become obsolete within less than a year.
0%
Mobile88.com
Updated:
2013-11-09 09:21:58
Even after going through all the nitty-gritty details and finally deciding on one that suits your needs, you’ll find that it would become obsolete within less than a year.
0%
nokia-review.com
Updated:
2013-11-09 09:21:58
Nokia 6630 Review Alright, I’m on vacation. Got off of Gulf Air’s First Class seat (which is quite nice if you’re stuck on picking an airline) at Bahrain, went home, and a shiny 6630 lay there in front of me. Oooooh, Aaaaah, GIMME I scre...
0%
Allaboutsymbian.com
Updated:
2013-11-09 09:21:58
If youve been watching AllAboutSymbian over the last month, youll have spotted my full review of the Nokia 6680, the very latest Series 60 smartphone thats actually available (the N Series being a few months away, in the real world). So what on eart...
86%
My-Symbian.com
Updated:
2013-11-09 09:21:58
The Nokia 6630 is Nokias first 3G phone based on Symbian OS 8.0a. It features always-connected email, mobile broadband access for multimedia content, live video streaming and video conferencing. The 1.23 million pixel camera has 1 to 6x variable digi...
0%
LordPercy.com
Updated:
2013-11-09 09:21:58
Nokia 6630 SmartphoneNokia continue their fight back with another stylish and feature rich mobile phone, this time its a technology packed smartphone which will have most gadgeteers drooling.
0%
mobile-review.com US
Updated:
2013-11-09 09:21:58
De facto Nokia is the main manufacturer of devices based on 60 platform (Symbian smartphones). The functionality of the models is the same because of the platform limitations but the number and quality of the functions is a great advantage. When having...
0%
gsmarena.com
Updated:
2013-11-09 09:21:58
Nokia is going to launch its best camera mobile phone, the megapixel 6630 model. It is a Symbian Series 60 smartphone and it?s functionality is not much different than Nokia 7610 for example. Now we are bringing you a review dedicated to the integrated ca...
0%