location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena 3105 rake Plastic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combisystem Lawn Rake
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3105
Category: Rakes Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2018 10:25:46
The date of the most recent change of the data-sheet in Icecat's system
Long product name Gardena 3105 rake Plastic :
The short editorial description of Gardena 3105 rake Plastic

Combisystem Lawn Rake, 27 cm
More>>>
Short summary description Gardena 3105 rake Plastic:
This short summary of the Gardena 3105 rake Plastic data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena 3105, Plastic, 1 pc(s), 10.6" (270 mm)

Long summary description Gardena 3105 rake Plastic:
This is an auto-generated long summary of Gardena 3105 rake Plastic based on the first three specs of the first five spec groups.

Gardena 3105. Teeth material: Plastic, Number of products included: 1 pc(s). Width: 10.6" (270 mm)

Brand Image Article code product Stock Price from
Gardena

Gardena 3168 rake Metal
(show image)
3168 3168 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3102 rake Metal
(show image)
3102 3102 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3381 rake Metal
(show image)
3381 3381 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3391-20 rake
(show image)
3391-20 Combisystem Aerator Rake 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3107 rake
(show image)
3107 3107 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3100 rake
(show image)
3100 Combisystem Spring-Wire Rake 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 8916-20 rake
(show image)
8916-20 8916-20 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 8918-20 rake
(show image)
8918-20 Combisystem Hand Rake 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 8926-20 rake
(show image)
8926-20 Combisystem Flower Rake 0.00
(excl. VAT)
0 (incl. VAT)