location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena 18008 garden hose 787.4" (20 m) Gray, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18008
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4078500002271
Category:
Long flexible tube connected to the mains water supply and used for watering plants.
Garden Hoses Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 11:04:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gardena 18008 garden hose 787.4" (20 m) Gray, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 787.4" (20 m)
  • - 22 bar
  • - AquaStop function
  • - Gray, Orange
Guarantee: 12 years
Long product name Gardena 18008 garden hose 787.4" (20 m) Gray, Orange :
The short editorial description of Gardena 18008 garden hose 787.4" (20 m) Gray, Orange

Classic Hose 13 mm (1/2"), 20 m
More>>>
Short summary description Gardena 18008 garden hose 787.4" (20 m) Gray, Orange:
This short summary of the Gardena 18008 garden hose 787.4" (20 m) Gray, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena 18008, 787.4" (20 m), Gray, Orange, Hose only, 22 bar

Long summary description Gardena 18008 garden hose 787.4" (20 m) Gray, Orange:
This is an auto-generated long summary of Gardena 18008 garden hose 787.4" (20 m) Gray, Orange based on the first three specs of the first five spec groups.

Gardena 18008. Hose length: 787.4" (20 m), Product color: Gray, Orange, Type: Hose only

Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)