location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena 18202-50 water hose fitting Gray 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18202-50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18202-50
Category:
Nozzles and connectors for water hoses.
Water Hose Fittings Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2019 19:43:48
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Gardena 18202-50 water hose fitting Gray 1 pc(s):
This short summary of the Gardena 18202-50 water hose fitting Gray 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena 18202-50, Gray

Long summary description Gardena 18202-50 water hose fitting Gray 1 pc(s):
This is an auto-generated long summary of Gardena 18202-50 water hose fitting Gray 1 pc(s) based on the first three specs of the first five spec groups.

Gardena 18202-50. Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Gardena

Gardena 1513-20 water hose fitting Black
(show image)
1513-20 Adapter Piece 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 18202-20 water hose fitting Gray 1 pc(s)
(show image)
18202-20 Tap Connector 33,3 mm (G 1") 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 18201-20 water hose fitting Gray 1 pc(s)
(show image)
18201-20 Tap Connector 26,5 mm (G 3/4") 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 18200-20 water hose fitting Gray 1 pc(s)
(show image)
18200-20 Tap Connector 21 mm (G 1/2") 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)