location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena 3715 hand tool shaft/handle/adapter Aluminum, Plastic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
combisystem Aluminium Handle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3715 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2018 18:24:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name Gardena 3715 hand tool shaft/handle/adapter Aluminum, Plastic :
The short editorial description of Gardena 3715 hand tool shaft/handle/adapter Aluminum, Plastic

combisystem Aluminium Handle, 150 cm
More>>>
Short summary description Gardena 3715 hand tool shaft/handle/adapter Aluminum, Plastic:
This short summary of the Gardena 3715 hand tool shaft/handle/adapter Aluminum, Plastic data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena 3715, Aluminum, Plastic, Aubergine, Orange, Silver, Non-slip grip, 59.1" (150 cm)

Long summary description Gardena 3715 hand tool shaft/handle/adapter Aluminum, Plastic:
This is an auto-generated long summary of Gardena 3715 hand tool shaft/handle/adapter Aluminum, Plastic based on the first three specs of the first five spec groups.

Gardena 3715. Material: Aluminum, Plastic, Product color: Aubergine, Orange, Silver, Handle(s) features: Non-slip grip. Handle length: 59.1" (150 cm)

Brand Image Article code product Stock Price from
Gardena

Gardena 3711-20 hand tool shaft/handle/adapter Aluminum
(show image)
3711-20 Combisystem Telescopic Handle 160 - 290 cm 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3728-20 hand tool shaft/handle/adapter Aluminum, Wood
(show image)
3728-20 Combisystem wooden handles FSC 100 % 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3713-20 Aluminum
(show image)
03713-20 3713-20 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3723-20 hand tool shaft/handle/adapter Wood
(show image)
3723-20 Combisystem wooden handles FSC® 100 % 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3725-20 hand tool shaft/handle/adapter Wood
(show image)
3725-20 Combisystem wooden handles FSC® 100 % 0.00
(excl. VAT)
0 (incl. VAT)