location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P2217H LED display 21.5" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2217H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2217H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116230670 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 402581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:12:04
The date of the most recent change of the data-sheet in Icecat's system
DELL P2217H user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
P2217H Monitor Outline Drawing (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P2217H LED display 21.5" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21.5" LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 6 ms 250 cd/m² 1000:1
  • - 17 W
Guarantee: 3 years AE
Long product name DELL P2217H LED display 21.5" 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of DELL P2217H LED display 21.5" 1920 x 1080 pixels Full HD LCD Black

21.5" LED, 1920 x 1080, 16:9, 178/178º, 250cd/m2, 1000:1, 6ms, 3 x USB 3.0, 2 x USB 2.0, 1 x HDMI, 1 x DisplayPorts, 1 x VGA, 2.81kg
More>>>
DELL P2217H LED display 21.5" 1920 x 1080 pixels Full HD LCD Black:
The official marketing text of DELL P2217H LED display 21.5" 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer

More productive than ever.
The Dell 22 Monitor | P2217H brings a whole new level of productivity to the work place without sacrificing comfort and convenience.
- Purposefully designed for comfort and convenience: With a full range of adjustable features, slim borders and multiple connectivity ports.
- Enhanced viewing experience: Dell ComfortView and flicker-free feature make work less strenuous when viewing vividly clear visuals across an ultrawide viewing angle.
- Reliable and Responsible: Get complete peace of mind with Premium Panel Guarantee, Advanced Exchange Service and an eco-friendly design.

Purposefully designed for comfort and convenience.
Easily adjust your monitor to your desired angle, height, and position so you can enjoy great visuals across multiple monitors with no hassle.
- A more seamless workflow: Slim borders create a smoother and less obstructed visual experience when working across multiple monitors.
- Versatility you can count on: Enjoy full adjustability to pivot, tilt, adjust the height, and swivel your monitor to your exact preference.
- More ways to stay connected: Multiple connectivity ports on the bottom and side of the monitor allow you to easily connect to various devices.

Enhanced viewing experience
The Dell 22 Monitor | P2217H is perfect for professionals who work long hours and depend on a monitor that will display stunning visuals without inducing eye fatigue.
- Complete clarity: Get excellent picture quality with consistent colour representation across an ultrawide viewing angle and a high 4million: 1 dynamic contrast ratio.
- Work comfortably with less stress: Dell's ComfortView feature helps to reduce harmful blue light emission onscreen and with direct current, a flicker-free viewing experience is enabled.
- Auto Mode and PowerNap: Colour settings of your applications are now customizable and allow for presets. And with PowerNap, you can worry less about wasting energy when you’re away from your computer.

Short summary description DELL P2217H LED display 21.5" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the DELL P2217H LED display 21.5" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P2217H, 21.5", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description DELL P2217H LED display 21.5" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of DELL P2217H LED display 21.5" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

DELL P2217H. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Purposefully designed for comfort and convenience.
Purposefully designed for comfort and convenience.

Easily adjust your monitor to your desired angle, height and position so you can enjoy great visuals across multiple monitors with no hassle.


A more seamless workflow: Slim borders create a smoother and less obstructed visual experience when working across multiple monitors.
Versatility you can count on: Enjoy full adjustability to pivot, tilt, adjust the height and swivel your monitor to your exact preference.
More ways to stay connected: Multiple connectivity ports on the bottom and side of the monitor allow you to easily connect to various devices.

Enhanced viewing experience
Enhanced viewing experience

The Dell 22 Monitor | P2217H is perfect for professionals who work long hours and depend on a monitor that will display stunning visuals without inducing eye fatigue.


Complete clarity: Get excellent picture quality with consistent color representation across an ultra-wide viewing angle and a high 4 million: 1 dynamic contrast ratio.
Work comfortably with less stress: Dell's ComfortView feature help to reduce harmful blue light emission onscreen and with direct current, a flicker-free viewing experience is enabled.
Auto Mode and PowerNap: Colour settings of your applications are now customisable and allow for presets. And with PowerNap, you can worry less about wasting energy when you’re away from your computer.

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
4000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.00976 x 0.00976" (0.248 x 0.248 mm)
Pixel density
102 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
18.7" (47.6 cm)
Viewable size, vertical
10.6" (26.8 cm)
Color gamut
82%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Feet color
Black, Silver
Certification
TCO, CEL, CECP, WEEE, ErP (EuP)
Ports & interfaces
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
Built-in USB hub *
Yes
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
No
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Power
Power consumption (typical) *
17 W
Power consumption (standby) *
0.3 W
Power consumption (max)
37 W
Power
Power consumption (off)
0.3 W
Power consumption (PowerSave)
15.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Annual energy consumption
19 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 479960.6" (5000 - 12191 m)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
19.6" (498.9 mm)
Depth (with stand)
7.09" (180 mm)
Height (with stand)
18.8" (477.8 mm)
Weight (with stand)
10.8 lbs (4.9 kg)
Width (without stand)
19.6" (498.9 mm)
Depth (without stand)
1.98" (50.3 mm)
Height (without stand)
11.7" (297.3 mm)
Weight (without stand)
6.19 lbs (2.81 kg)
Packaging data
Package width
14.1" (357.9 mm)
Package depth
22.3" (566.9 mm)
Package height
6.61" (167.9 mm)
Package weight
15.1 lbs (6.86 kg)
Package material
Corrugated cardboard, Paper molded pulp, Polyethylene (PE)
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Recycling data
Corrugated cardboard content per package
2.38 lbs (1.08 kg)
Paper molded pulp content per package
13.1 oz (370 g)
Polyethylene (PE) content per bag
1.92 oz (54.5 g)
Logistics data
Pallet width
40" (101.6 cm)
Pallet length
48" (121.9 cm)
Pallet height
37.8" (96 cm)
Pallet weight
422.2 lbs (191.5 kg)
Number of cartons per pallet
25 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet layer
5 pc(s)
Quantity per pallet
25 pc(s)
Master (outer) case width
14.1" (357.9 mm)
Master (outer) case length
22.3" (566.9 mm)
Master (outer) case height
6.61" (167.9 mm)
Master (outer) case weight
15.1 lbs (6.84 kg)
Quantity per master (outer) case
1 pc(s)
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Technical details
Compliance certificates
RoHS
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A+
Dell E-Value Code
P2217H
Country Distributor
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL P2217H LED display 21.5" 1920 x 1080 pixels Full HD LCD Black:
Disclaimer

Actual configuration might differ from illustration