location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Perfect Skin 13.3" Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfect Skin 13-13.3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D31186
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640158663936
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 12:51:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DICOTA Perfect Skin 13.3" Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Robust, especially elastic neoprene
  • - Adapts perfectly like a second skin to the notebook
  • - Guarantees optimal protections from scratches and small damages
  • - Zipper equipped with additional padding to protect from scratches
  • - Lightweight design
Guarantee: Lifetime / 30 years
Long product name DICOTA Perfect Skin 13.3" Sleeve case Black :
The short editorial description of DICOTA Perfect Skin 13.3" Sleeve case Black

Laptop Sleeve PERFECT 13-13.3"
More>>>
Short summary description DICOTA Perfect Skin 13.3" Sleeve case Black:
This short summary of the DICOTA Perfect Skin 13.3" Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Perfect Skin, Sleeve case, 13.3", 6 oz (170 g)

Long summary description DICOTA Perfect Skin 13.3" Sleeve case Black:
This is an auto-generated long summary of DICOTA Perfect Skin 13.3" Sleeve case Black based on the first three specs of the first five spec groups.

DICOTA Perfect Skin. Case type: Sleeve case, Maximum screen size: 13.3", Number of compartments: 1. Weight: 6 oz (170 g). Surface coloration: Monochromatic

Brand Image Article code product Stock Price from
DICOTA

DICOTA Top Traveller Base 13-14.1 14.1" Messenger case Black
(show image)
D31324 Top Traveller Base 13-14.1 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller Base 15-15.6 15.6" Messenger case Black
(show image)
D31325 Top Traveller Base 15-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 13.3" Briefcase Blue
(show image)
D31239 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 13.3" Briefcase Gray
(show image)
D31241 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 13.3" Briefcase Red
(show image)
D31214 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31213 laptop case 11.6" Briefcase Red
(show image)
D31213 D31213 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 13.3" Briefcase Gray
(show image)
D31211 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 11.6" Briefcase Gray
(show image)
D31210 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case EDGE 15.6" Messenger case Black
(show image)
D31209 Slim Case EDGE 14-15.6 black 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 13.3" Briefcase Black
(show image)
D31208 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)