Lenovo logo

Lenovo Moto G4 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47240
Info modified on:
29 Sept 2021, 13:27:19
Long product name Lenovo Moto G4 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White:

5.5" FHD(1920x1080), Qualcomm Snapdragon 617 Octa-Core 1.5GHz, 16GB, 2GB RAM, 4G, Wi-Fi, Bluetooth 4.1 LE, 13/5MP, GPS, DualSIM, 155g, 3000mAh, Android 6.0.1 Marshmallow

Lenovo Moto G4 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White:

Packed with a processor, display and memory built to keep up
Life moves fast.
Move faster.

All-day battery and TurboPower™ keep you moving
A battery that lasts
Moto G is designed to last a full day and then some, thanks to a 3000 mAh battery.

Charge at the speed of life
Give your phone a quick energy boost. The included TurboPower charger gives your Moto G up to 6 hours of power in just 15 minutes of charging.

A faster phone. A pure experience.
Boost performance by running a pure, clutter-free version of Andriod.TM With no unnecessary software to slow you down, Moto G runs faster.

A new, slimmer design fits better in pockets
With a streamlined design that fits nicely in your pocket, it is our thinnest Moto G yet. Rounded edges and a micro-texture back make it easy to grip, so you can use it comfortably with just one hand.

Professional looking photos are a snap
You dont have to be a pro to take professional-quality pictures. Moto G features a camera with great hardware inculding 13MP resoultion, dual LED flash, large fl2.0 aperature which helps with photos on cloudy days.

Just shoot. Let the software do the rest.
Quick capture lets you launch the rear camera with two twists of your wrist. Best Shot captures multiple shots before and after you touch the screen. Then it recommendes the best picture to keep. Professional Mode gives you ultimate control with manual settings you'd expect to find on a great digital camera.

Great group shots and selfies
The wide-angle lens gets everyone in the picture. And at 5MP resoultion, pictures look great.

Short summary description Lenovo Moto G4 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White:

Lenovo Moto G4, 5.5", 2 GB, 16 GB, 13 MP, Android 6.0.1, White

Long summary description Lenovo Moto G4 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White:

Lenovo Moto G4. Display diagonal: 5.5", Display resolution: 1920 x 1080 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 617. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0.1. Battery capacity: 3000 mAh. Product color: White. Weight: 5.47 oz (155 g)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.