location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SYMMETRA POWER MODULE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SYMMETRA POWER MODULE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYPM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304007357 show
Category: UPS Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:38:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC SYMMETRA POWER MODULE :
The short editorial description of APC SYMMETRA POWER MODULE

APC Symmetra 4-16kVA Power Module (4kVA)
More>>>
APC SYMMETRA POWER MODULE:
The official marketing text of APC SYMMETRA POWER MODULE as supplied by the manufacturer

APC Symmetra Power Module, 4000VA/2800W, Input 200, 208, 230, 240, 400 3 PhV/ Output 200, 208, 230, 240V

Features:

Automatic Voltage Regulation (AVR), Input Power Factor Correction, Lightning and Surge Protection, Paralleling Capability, QuickSwap Battery Replacement, Universal input voltage range

Short summary description APC SYMMETRA POWER MODULE:
This short summary of the APC SYMMETRA POWER MODULE data-sheet is auto-generated and uses the product title and the first six key specs.

APC SYMMETRA POWER MODULE, 4 kVA

Long summary description APC SYMMETRA POWER MODULE:
This is an auto-generated long summary of APC SYMMETRA POWER MODULE based on the first three specs of the first five spec groups.

APC SYMMETRA POWER MODULE. Output power capacity: 4 kVA

Power
Output power capacity
4 kVA
Logistics data
Harmonized System (HS) code
85079080
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)