location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP6120A power distribution unit (PDU) 7 AC outlet(s) 0U/1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP6120A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP6120A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304327851 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC AP6120A power distribution unit (PDU) 7 AC outlet(s) 0U/1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-phase Basic 0U/1U Black
  • - 7 AC outlet(s) C13 coupler, C19 coupler
  • - 3680 W
Guarantee: 2 years
Long product name APC AP6120A power distribution unit (PDU) 7 AC outlet(s) 0U/1U Black :
The short editorial description of APC AP6120A power distribution unit (PDU) 7 AC outlet(s) 0U/1U Black

Rack PDU, Basic, 0U/1U, 100-240V/20A, 220-240V/16A, (7) C13, (2) C19, Black
More>>>
APC AP6120A power distribution unit (PDU) 7 AC outlet(s) 0U/1U Black:
The official marketing text of APC AP6120A power distribution unit (PDU) 7 AC outlet(s) 0U/1U Black as supplied by the manufacturer

The APC by Schneider Electric Basic Rack Power Distribution Unit (PDU) distributes power to devices in the rack.

Short summary description APC AP6120A power distribution unit (PDU) 7 AC outlet(s) 0U/1U Black:
This short summary of the APC AP6120A power distribution unit (PDU) 7 AC outlet(s) 0U/1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP6120A, Basic, 0U/1U, Single-phase, Horizontal/Vertical, Black, 7 AC outlet(s)

Long summary description APC AP6120A power distribution unit (PDU) 7 AC outlet(s) 0U/1U Black:
This is an auto-generated long summary of APC AP6120A power distribution unit (PDU) 7 AC outlet(s) 0U/1U Black based on the first three specs of the first five spec groups.

APC AP6120A. PDU types: Basic, Rack capacity: 0U/1U, Type: Single-phase. AC outlets quantity: 7 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler. Certification: UL/C-UL, VDE, CE. Nominal input voltage: 100-240 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 0.172 x 0.366 x 1.53" (4.36 x 9.29 x 38.8 mm), Weight: 3.44 lbs (1.56 kg)

Design
PDU types *
Basic
Type
Single-phase
Rack capacity *
0U/1U
Mounting
Horizontal/Vertical
Product color
Black
Ports & interfaces
AC outlets quantity *
7 AC outlet(s)
Power plug
C20 coupler
AC outlet types *
C13 coupler, C19 coupler
Features
Certification
UL/C-UL, VDE, CE
Power
Nominal input voltage *
100-240 V
AC input frequency
50 - 60 Hz
Maximum current *
20 A
Nominal output voltage
100-240 V
Power
Load capacity
3680 VA
Maximum input current per phase
16 A
Maximum power
3680 W
Weight & dimensions
Dimensions (WxDxH)
0.172 x 0.366 x 1.53" (4.36 x 9.29 x 38.8 mm)
Weight
3.44 lbs (1.56 kg)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)