location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E1100 mobile phone 1.52" 2.48 oz (70.2 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1100
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung E1100 mobile phone 1.52" 2.48 oz (70.2 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 1.52" 128 x 128 pixels
  • - 750 mAh
Long product name Samsung E1100 mobile phone 1.52" 2.48 oz (70.2 g) Black :
The short editorial description of Samsung E1100 mobile phone 1.52" 2.48 oz (70.2 g) Black

E1100, GSM/EDGE 900/1800, 128 x 128 CSTN, T9
More>>>
Samsung E1100 mobile phone 1.52" 2.48 oz (70.2 g) Black:
The official marketing text of Samsung E1100 mobile phone 1.52" 2.48 oz (70.2 g) Black as supplied by the manufacturer

The E1100 has a compact and robust bar design that brings modern styling to a bar-type mobile with large 1.52" LCD. It features comprehensive basic features, making it a great all-around performer.
Downloadable ringbone allows users to customise their phones according to their preference. With all the basics covered, this mobile is a sure winner.

call time limit
- Alarm notifies the user when a call time limit (set by the user) has been reached, helping users curb lengthy calls.
- Call Manager keeps track of call costs and duration so you know exactly how much you are spending on your conversations.

greater mobile power
- 500EA phonebooks each with 3 entries contains all your phone numbers for easy retrieval.
- Downloadable ringtone allows users to customise their phones according to their preference.
- SMS storage of up to 300 messages.
- 750mAh battery prolongs the battery life.

torchlight
- Built-in flashlight offers light in a blackout or dark situations.
- Convenient feature lets you see easily when it is dark.

FM radio
- Tune into FM radio for the latest news and entertainment.
- Listen to the latest music, without fees or any downloading.

upgraded security
- Mobile Tracker alerts the user when the mobile's SIM card is changed.
- SOS Message sends out emergency messages to predesignated contacts with just a single click of a button.

Short summary description Samsung E1100 mobile phone 1.52" 2.48 oz (70.2 g) Black:
This short summary of the Samsung E1100 mobile phone 1.52" 2.48 oz (70.2 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E1100, Bar, 1.52", 128 x 128 pixels, 750 mAh, Black

Long summary description Samsung E1100 mobile phone 1.52" 2.48 oz (70.2 g) Black:
This is an auto-generated long summary of Samsung E1100 mobile phone 1.52" 2.48 oz (70.2 g) Black based on the first three specs of the first five spec groups.

Samsung E1100. Form factor: Bar. Display diagonal: 1.52", Display resolution: 128 x 128 pixels. Battery capacity: 750 mAh, Standby time (2G): 500 h. Weight: 2.48 oz (70.2 g). Product color: Black

Design
Product color *
Black
Display
Display diagonal *
1.52"
Display resolution *
128 x 128 pixels
Display type
CSTN
Panel type
CSTN
Display number of colors
65536 colors
Touchscreen *
No
Memory
Flash card support *
No
Camera
Rear camera *
No
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
No
Audio
Ringer type
Polyphonic
FM radio *
No
Audio
Polyphonic rings quantity
40
Power
Battery capacity *
750 mAh
Talk time (2G) *
7 h
Standby time (2G) *
500 h
Weight & dimensions
Weight *
2.48 oz (70.2 g)
Width
1.73" (44 mm)
Depth
0.598" (15.2 mm)
Height
4.13" (105 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch
Vibrating alert
Yes
Phonebook capacity
200 entries
Speakerphone
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Call management
Call timer
Yes
Other features
Networking type
GSM
Operating frequency
900/1800 MHz