location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-016-V video cable adapter 196.9" (5 m) USB Type-C VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-016-V USB-C to VGA Active Adapter Cable (M/M), Black, 16 ft. (4.9 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-016-V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193889 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:43:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-016-V video cable adapter 196.9" (5 m) USB Type-C VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports USB DisplayPort Alternate Mode for transmitting video
  • - Supports HD video resolutions up to 1920 x 1200 (1080p) @ 60 Hz
  • - Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps
  • - Reversible USB-C plug connects in either direction
  • - Plug-and-play operation with no software or drivers required
  • - Note: This cable is uni-directional. Will only work from a USB-C port to VGA port
Guarantee: 3-year limited
Long product name Tripp Lite U444-016-V video cable adapter 196.9" (5 m) USB Type-C VGA (D-Sub) Black :
The short editorial description of Tripp Lite U444-016-V video cable adapter 196.9" (5 m) USB Type-C VGA (D-Sub) Black

USB-C to VGA Active Adapter Cable (M/M), Black, 16 ft. (4.9 m)
More>>>
Tripp Lite U444-016-V video cable adapter 196.9" (5 m) USB Type-C VGA (D-Sub) Black:
The official marketing text of Tripp Lite U444-016-V video cable adapter 196.9" (5 m) USB Type-C VGA (D-Sub) Black as supplied by the manufacturer

The U444-016-V USB 3.1 Gen 1 USB-C to VGA Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a VGA-enabled television, monitor or projector. It's an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 1080p.

With a source device that also supports USB DisplayPort Alternate Mode, you can extend video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary.

The plug-and-play U444-016-V requires no software, drivers or external power. Connect the reversible USB-C plug to your source device's USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time. Then, connect the VGA plug to your display.

This 16-ft. (4.88 m) cable supports HD video resolutions up to 1920 x 1200 (including 1080p) at 60 Hz and 36-bit Deep Color (12 bits per channel). It also supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps. Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data.

Short summary description Tripp Lite U444-016-V video cable adapter 196.9" (5 m) USB Type-C VGA (D-Sub) Black:
This short summary of the Tripp Lite U444-016-V video cable adapter 196.9" (5 m) USB Type-C VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-016-V, 196.9" (5 m), USB Type-C, VGA (D-Sub), Male, Male, 1920 x 1200 pixels

Long summary description Tripp Lite U444-016-V video cable adapter 196.9" (5 m) USB Type-C VGA (D-Sub) Black:
This is an auto-generated long summary of Tripp Lite U444-016-V video cable adapter 196.9" (5 m) USB Type-C VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Tripp Lite U444-016-V. Cable length: 196.9" (5 m), Connector 1: USB Type-C, Connector 2: VGA (D-Sub). Weight: 12 oz (340 g). Package width: 5.6" (142.2 mm), Package depth: 2.9" (73.7 mm), Package height: 9" (228.6 mm). Master (outer) case width: 16.5" (419.1 mm), Master (outer) case length: 6.4" (162.6 mm), Master (outer) case height: 16.5" (419.1 mm)

Features
Cable length *
196.9" (5 m)
Connector 1 *
USB Type-C
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum resolution
1920 x 1200 pixels
Supported graphics resolutions
1920 x 1200 (WUXGA)
Supported video modes
1080p
Data transfer rate
5 Gbit/s
Product color
Black
Color depth
36 bit
Country of origin
China
Weight & dimensions
Weight
12 oz (340 g)
Packaging data
Package width
5.6" (142.2 mm)
Package depth
2.9" (73.7 mm)
Package height
9" (228.6 mm)
Package weight
8.11 oz (230 g)
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
16.5" (419.1 mm)
Master (outer) case length
6.4" (162.6 mm)
Master (outer) case height
16.5" (419.1 mm)
Master (outer) case weight
5.71 lbs (2.59 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332193886
Brand Image Article code product Stock Price from
Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black
(show image)
P567-02M P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black
(show image)
P567-01M P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black
(show image)
P581AB-006 P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black
(show image)
P566AB-006 P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP8B video cable adapter 5.98" (0.152 m) USB Type-C DisplayPort Black Tripp Lite U444-06N-DP8B video cable adapter 5.98" (0.152 m) USB Type-C DisplayPort Black
(show image)
U444-06N-DP8B U444-06N-DP8B USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-B video cable adapter 5.98" (0.152 m) USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-06N-HDR-B video cable adapter 5.98" (0.152 m) USB Type-C HDMI Type A (Standard) Black
(show image)
U444-06N-HDR-B U444-06N-HDR-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.2 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR4-B video cable adapter 5.98" (0.152 m) USB Type-C HDMI Type A (Standard) Blue Tripp Lite U444-06N-HDR4-B video cable adapter 5.98" (0.152 m) USB Type-C HDMI Type A (Standard) Blue
(show image)
U444-06N-HDR4-B U444-06N-HDR4-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.4 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDB-AM video cable adapter 5.91" (0.15 m) HDMI Type A (Standard) USB Type-C Black Tripp Lite U444-06N-HDB-AM video cable adapter 5.91" (0.15 m) HDMI Type A (Standard) USB Type-C Black
(show image)
U444-06N-HDB-AM U444-06N-HDB-AM USB-C to HDMI 4K Adapter with Alternate Mode - DP 1.2, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP4K6W video cable adapter 5.91" (0.15 m) USB Type-C DisplayPort White Tripp Lite U444-06N-DP4K6W video cable adapter 5.91" (0.15 m) USB Type-C DisplayPort White
(show image)
U444-06N-DP4K6W U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DVIBAM video cable adapter 5.91" (0.15 m) USB Type-C DVI-D Black Tripp Lite U444-06N-DVIBAM video cable adapter 5.91" (0.15 m) USB Type-C DVI-D Black
(show image)
U444-06N-DVIBAM U444-06N-DVIBAM USB-C to DVI Adapter with Alternate Mode - DP 1.2, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)