location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P130-000-COMP video signal converter Active video converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P130-000-COMP HDMI to RCA Composite Video Adapter with Audio (F/3xF)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P130-000-COMP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332192738 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:02:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P130-000-COMP video signal converter Active video converter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Allows an HDMI video source to work with RCA A/V ports
  • - Converts high-quality HDMI video up to 1080p
  • - Supports both NTSC (up to 480i) and PAL (up to 576i) video standards
  • - 100-240V power supply and plug adapters offer wide compatibility
  • - Plug and play; does not require software or drivers
Guarantee: 2-year limited
Long product name Tripp Lite P130-000-COMP video signal converter Active video converter :
The short editorial description of Tripp Lite P130-000-COMP video signal converter Active video converter

HDMI to RCA Composite Video Adapter with Audio (F/3xF)
More>>>
Tripp Lite P130-000-COMP video signal converter Active video converter:
The official marketing text of Tripp Lite P130-000-COMP video signal converter Active video converter as supplied by the manufacturer

Convert HDMI to Composite Video and Audio for Compatibility with Analog Displays
P130-000-COMP converter enables connection of an HDMI source, such as a laptop or Blu-ray player, to a television, monitor or projector equipped with RCA composite audio/video connectors. A switch allows you to select either the NTSC or PAL video standard for compatibility with a wide range of devices. The converter has a female HDMI input and female RCA composite video (yellow) and stereo audio (red and white) outputs; cables are sold separately.

Save Money without Sacrificing Image and Sound Quality

This HDMI to composite video and audio converter helps you save money by making your current composite video television or monitor compatible with an HDMI-equipped video source, eliminating the need to purchase a new HDMI display. It is HDCP compliant and supports HDMI input video resolutions of 480i, 480p, 576i, 576p, 720p, 1080i and 1080p (50/60 Hz). The converter supports output video resolutions up to 480i (NTSC) and 576i (PAL). It also supports uncompressed two-channel (right/left) stereo audio.

Simplify Installation with a Versatile Plug-and-Play Solution
Entirely plug and play, this converter does not require software or drivers. Just connect your devices and plug in the included 100-240V power supply. Suitable for use in many countries, the power supply comes with four plug adapters: NEMA 1-15P (North America), CEE 7/16 Schuko (Europe), BS1363 (United Kingdom) and AS/NZS 3112 (Australia).

2-Year Warranty
The P130-000-COMP is backed by a 2-year warranty, ensuring reliability and performance.

Short summary description Tripp Lite P130-000-COMP video signal converter Active video converter:
This short summary of the Tripp Lite P130-000-COMP video signal converter Active video converter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P130-000-COMP, Active video converter, Black, 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, NTSC, PAL, 3 x RCA, HDMI

Long summary description Tripp Lite P130-000-COMP video signal converter Active video converter:
This is an auto-generated long summary of Tripp Lite P130-000-COMP video signal converter Active video converter based on the first three specs of the first five spec groups.

Tripp Lite P130-000-COMP. Converter type: Active video converter, Product color: Black. Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, Analog signal format system: NTSC, PAL. Host interface: 3 x RCA, Output interface: HDMI. Input voltage: 100 - 240 V, Input frequency: 50/60 Hz, Operating current: 0.3 A. Weight: 21.9 oz (620 g)

Features
Converter type *
Active video converter
Plug and Play
Yes
Product color
Black
Video
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Analog signal format system
NTSC, PAL
HDCP
Yes
Ports & interfaces
Host interface *
3 x RCA
Output interface *
HDMI
Power
External power adapter
Yes
Input voltage
100 - 240 V
Input frequency
50/60 Hz
Operating current
0.3 A
Weight & dimensions
Weight
21.9 oz (620 g)
Packaging data
Cables included
AC
AC adapter included
Yes
Included power plug types
AU, NA, UK
Manual
Yes
Package width
8.66" (220 mm)
Package depth
7.48" (190 mm)
Package height
2.17" (55.1 mm)
Package weight
14.8 oz (420 g)
Logistics data
Country of origin
Vietnam
Master (outer) case width
15.6" (395 mm)
Master (outer) case length
11.4" (290.1 mm)
Master (outer) case height
9.25" (235 mm)
Master (outer) case weight
9.92 lbs (4.5 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332192735
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)