location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP SAS-12G2E interface cards/adapter Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAS-12G2E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAS-12G2E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885022010899 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points QNAP SAS-12G2E interface cards/adapter Internal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: SAS
  • - 12 Gbit/s
More>>>
Short summary description QNAP SAS-12G2E interface cards/adapter Internal:
This short summary of the QNAP SAS-12G2E interface cards/adapter Internal data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP SAS-12G2E, PCIe, SAS, 12 Gbit/s, 6.35 oz (180 g), QNAP...

Long summary description QNAP SAS-12G2E interface cards/adapter Internal:
This is an auto-generated long summary of QNAP SAS-12G2E interface cards/adapter Internal based on the first three specs of the first five spec groups.

QNAP SAS-12G2E. Host interface: PCIe, Output interface: SAS. Data transfer rate (max): 12 Gbit/s. Weight: 6.35 oz (180 g). Compatibility: QNAP...

Ports & interfaces
Host interface *
PCIe
Output interface *
SAS
Design
Internal *
Yes
Features
Data transfer rate (max)
12 Gbit/s
Weight & dimensions
Weight
6.35 oz (180 g)
Packaging data
Mounting brackets included
Yes
Logistics data
Harmonized System (HS) code
84733020
Other features
Compatibility
QNAP TVS-EC1280U-SAS-RP/TVS-EC1680U-SAS-RP/TVS-EC2480U-SAS/TVS-EC1580MU-SAS/TS-EC2480U-RP/TS-EC1680U-RP/TS-EC1280U-RP/TS-EC880U-RP/SS-EC1279U-SAS-RP/SS-EC1879U-SAS-RP/SS-EC2479U-SAS-RP/TS-EC1279U-SAS-RP/TS-EC1679U-SAS-RP/TS-EC1679U-RP/TS-EC1279U-RP/TS-EC879U-RP/TVS-1271U-RP/TVS-871U-RP
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)