location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E5470 Intel® Core™ i7 i7-6820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5470
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8V22N
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 8V22N user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude E5470 Intel® Core™ i7 i7-6820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6820HQ 2.7 GHz
  • - 14" Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 62 Wh 65 W
  • - Windows 7 Professional 64-bit
Long product name DELL Latitude E5470 Intel® Core™ i7 i7-6820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black :
The short editorial description of DELL Latitude E5470 Intel® Core™ i7 i7-6820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black

Intel Core i7-6820HQ (8M Cache, 2.7 GHz), 8GB DDR4 2133MHz, 500GB HDD, 35.56 cm (14 ") FHD LED 1920 x 1080, Gigabit LAN, WLAN, Bluetooth, Windows 7 Professional 64-bit / Windows 10 Pro
More>>>
DELL Latitude E5470 Intel® Core™ i7 i7-6820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black:
The official marketing text of DELL Latitude E5470 Intel® Core™ i7 i7-6820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer

Built for business. Designed to impress.
Count on powerful productivity packed in a sleek, versatile 14" design with best-in-class security and manageability.

Redesigned and fully featured.
This 14" laptop is available with a 47 Whr or optional 62 Whr battery. Get 6th Gen Intel® Core™ i or Core™ i vPro dual with quad core processors, an optional backlit keyboard and plenty of ports, storage and connectivity options. Plus, you can choose from a suite of mobile accessories to help you stay productive wherever work takes you.

Advanced features, like industry-leading M.2 SATA and M.2 PCIe/NVME solid state drives, provide data transfer speeds up to 4x faster over traditional hard drivers.

New DDR4 memory processes data faster and reduces power consumption, while three USB 3.0, RJ45, HDMI and VGA ports connect all your devices and accessories.

Built to last
Our most secure business laptop is now sleeker and built with premium materials.

Scratch-resistant: FHD touch screen with optional Corning® Gorilla® NBT™

Enhanced design: Structure-enhanced carbon fiber reinforced polymer cover, spill-proof keyboard and optional touch-screen display

Across-the-desk productivity: Anodized 180-degree hinge solution allows you to lay the monitor and keyboard flat on any surface

Smart docking solutions

Wireless freedom
Power up to two external displays and other peripherals. Intel® Pro Wireless Display technology (Intel® Pro WiDi) allows you to connect wirelessly and securely to projectors and displays.

Quick compatibility
Connecting from your desk is always easy and secure with existing E-Dock family docking that allows quick integration into your office setup. Get down to business and connect to your peripheral devices without complication.

Secure
Only Dell offers industry-leading encryption, authentication including optional touch fingerprint reader and leading-edge malware prevention from a single source right out of the box. Plus, with Dell Data Protection | Protected Workspace, your data is safe across all endpoints, including external media, self-encrypting drives and in public cloud storage

Manageable
The world's most manageable laptop that is built to allow flexible and automated BIOS and system configurations through Dell Client Command Suite free tools. We make it easy to deploy, monitor and update your Latitude fleet.

Reliable
Features a durable, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing that ensures your system can withstand real-world conditions.

Short summary description DELL Latitude E5470 Intel® Core™ i7 i7-6820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the DELL Latitude E5470 Intel® Core™ i7 i7-6820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E5470, Intel® Core™ i7, 2.7 GHz, 14", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Latitude E5470 Intel® Core™ i7 i7-6820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of DELL Latitude E5470 Intel® Core™ i7 i7-6820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL Latitude E5470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Carbon fiber
Market positioning
Business
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6820HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.7 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6800 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88970
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity *
62 Wh
Battery voltage
7.4 V
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
50 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 420000" (0 - 10668 m)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
13.2" (334.9 mm)
Depth
9.1" (231.1 mm)
Height
0.913" (23.2 mm)
Weight *
3.88 lbs (1.76 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2017-08-19 01:22:42
Uk has collected 29 expert reviews for DELL Latitude E5470 Intel® Core™ i7 i7-6820HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
Digitaltrends.com
Updated:
2017-08-19 01:22:42
The Dell Latitude has been a business mainstay for years. It's built a reputation for understated reliability, to the point that the sleek black laptop is now ubiquitous. At this point, it's as much an office fixture as a coffee machine.But if it's that c...
Good Solid build quality, Impressive display, Several business-specific features, Lots and lots of ports...
Bad High price, Slow hard drive, Middling performance...
Bottom line For most users, the answer will be no. But if you need a laptop with a smart card slot — as some business users will — and if you can't live without a TrackPoint-style pointer, then the Latitude isn't a bad choice. Just make sure you get it when it's on s...
60%
notebookcheck.net
Updated:
2017-08-19 01:22:42
Workhorse with minor drawbacks. A business device for everyday use: Dell attaches right here with its Latitude 14 E5470. Security features, strong processor, plenty of working memory, and a solid state drive are installed. These are good prerequisites for...
Good stylish, practical design (display's rubber trimming), impeccable build, diverse security features, good and viewing angle stable screen, fast processor (4 physical cores), docking station port, moderate battery life, well-placed interfaces, easy to remo...
Bad touchpad inaccurate at the edges, processor throttles during full load, fingerprint susceptible casing, no USB Type-C Gen.2...
Bottom line Dell presents a superbly built business laptop with decent computing power. Although a somewhat older Skylake processor still clocks inside Dell's Latitude 14 E5470, the newer Kaby Lake processors are sometimes outclassed. Four physical cores are simply m...
89%
computershopper.com
Updated:
2017-08-19 01:22:42
"14": No, it's not the most popular laptop screen size, at least in the States. But the reason that 14-inch-screened laptops exist is as a “'tweener” size, between models with much more common 13.3-inch and 15.6-inch panels. These laptops tend toward the...
Good Strong CPU performance (from non-ultramobile processor), Durable chassis...
Bad Heavier than other 14-inch laptops, Thick screen bezel detracts from design, Some keyboard flex and no backlighting, even as an option...
Bottom line The Latitude 14 E5470 is a bit portly for a 14-inch laptop, but it puts its added heft to good use, packing solid performance inside an equally solid chassis. Read More…...
70%
notebookcheck.net
Updated:
2017-08-19 01:22:42
Promotion. Dell improves the performance and stamina of the new Latitude 5000 models and creates a successful working device for the business world. Thanks to exemplary battery runtimes, the new Latitude will even survive long business days...
Good system performance, CPU performance, heat development, system noise, battery runtime, optional docking stations...
Bad display, tricky maintenance, battery only accessible after the removal of the bottom unit, only 12 months warranty...
Bottom line Dell's new Latitude E5000 series leaves a very solid impression in all our test sections. This starts with the chassis, because it is very robust and noble.There are hardly any build quality issues, but we would like to see maintenance hatches or at least...
85%
Laptopmag.com
Updated:
2017-08-19 01:22:42
A workhorse for productivity-minded business users, the 14-inch Dell Latitude E5470 offers a compelling combination of performance, usability and durability. Priced at $1,480 as configured ($779 to start), the laptop's optional 1080p display helps it stan...
Good Fast performance, Deep, responsive keyboard, Powerful audio, Bright, accurate display...
Bad Subpar battery life, Gets hot in spots...
Bottom line The Dell Latitude E5470 is a powerhouse business laptop with a great display and keyboard, but below-average battery life...
70%