Samsung logo

Samsung EF-VG935 mobile phone case 5.5" Cover Beige

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74453
Info modified on:
22 Jun 2022, 11:08:53
Long product name Samsung EF-VG935 mobile phone case 5.5" Cover Beige:

f / Samsung Galaxy S7 Edge, Leather, Beige

Samsung EF-VG935 mobile phone case 5.5" Cover Beige:

A cut above the rest

Set yourself apart. Made from supple, high-grade genuine leather, it boasts just the right measure of protection and distinction to bring out the very best in your device.

Fit for the perfect grip

The perfect balance of comfort and usability. Its slim, soft grip design allows for a supremely relaxed grip so your phone is never a burden in your hand.

Added protection goes a long way

Its innovative shell-type design for added durability and maximum reliability allows for all around protection for whenever you need it most.

Short summary description Samsung EF-VG935 mobile phone case 5.5" Cover Beige:

Samsung EF-VG935, Cover, Samsung, Galaxy S7 Edge, 5.5", Beige

Long summary description Samsung EF-VG935 mobile phone case 5.5" Cover Beige:

Samsung EF-VG935. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S7 Edge, Maximum screen size: 5.5", Surface coloration: Monochromatic, Product color: Beige

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.