location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Moto G 4 gen 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Moto G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 gen
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM4361AD1L1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947681531529
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:09:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Moto G 4 gen 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.5" 1920 x 1080 pixels
  • - Qualcomm Snapdragon 617 1.5 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 128 GB
  • - 4G Dual SIM MicroSIM + NanoSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.2
  • - Single camera 13 MP
  • - 3000 mAh
  • - Android 6.0.1
Long product name Lenovo Moto G 4 gen 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White :
The short editorial description of Lenovo Moto G 4 gen 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White

Andtoid 6.0.1, 1.5 GHz Qualcomm Snapdragon 617, 8-core, 2GB RAM, 155 g, 5.5'' FHD 1920 x 1080, 401 ppi, 4G LTE, 3G, 2G, DS, Wi-Fi, Bluetooth 4.2 LE, 3000 mAh, A-GPS
More>>>
Lenovo Moto G 4 gen 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White:
The official marketing text of Lenovo Moto G 4 gen 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White as supplied by the manufacturer

Life moves fast. Move faster.
Moto G is built for your fast-paced, media-enhanced life.

Octa-core processor: runs multiple apps at the same time without slowing down. Plus, powerful graphics capabilities support rich 3D images.

5.5" Full HD display: Photos look sharp and lifelike, while videos and games jump off the screen.

Expandable memory: You can easily add up to 128GB more through an optional microSD card*.
*Actual usable capacity will be less due to formatting, and operating system. MicroSD card sold separately. Content with DRM restrictions may not be able to be moved to the card.

A battery that lasts
Moto G is designed to last a full day and then some, thanks to a 3000 mAh battery.

Charge at the speed of life
Give your phone a quick energy boost. TurboPower™ (charger sold separately) gives your Moto G up to 6 hours of power in just 15 minutes of charging*.
*Battery must be substantially depleted; charging rate slows as charging progresses. All battery life claims are approximate and based on an average mixed use profile that includes both usage and standby time on a 4G LTE network. Out-of-box settings are applied to the mixed use profile to project battery performance. Actual battery performance will vary and depends on many factors including signal strength, network configuration, age of battery, operating temperature, features selected, device settings, and voice, data, and other application usage patterns.

A faster phone. A pure experience.
Boost performance by running a pure, clutter-free version of Android.™ With no unnecessary software to slow you down, Moto G runs faster.

All-new design. Same great comfort.
With a streamlined design that fits nicely in your pocket, it is our thinnest Moto G yet. Rounded edges and a micro-texture back make it easy to grip, so you can use it comfortably with just one hand.

Make it yours
Moto Maker lets you build a totally customised Moto G. Choose your own front, back, and accent colours. Select the amount of storage and memory. Even have your name or a phrase engraved on the back.

Professional looking photos are a snap
You don’t have to be a pro to take professional-quality pictures. Moto G features a camera with great hardware including 13MP resolution, dual LED flash, large ƒ/2.0 aperture which helps with photos on cloudy days.

Just shoot. Let the software do the rest.
Quick Capture lets you launch the rear camera with two twists of your wrist. Best Shot captures multiple shots before and after you touch the screen. Then it recommends the best picture to keep. Professional Mode gives you ultimate control with manual settings you’d expect to find on a great digital camera.

Great group shots and selfies
The wide-angle lens gets everyone in the picture. At 5MP resolution, pictures look great.

Short summary description Lenovo Moto G 4 gen 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White:
This short summary of the Lenovo Moto G 4 gen 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Moto G 4 gen, 5.5", 2 GB, 16 GB, 13 MP, Android 6.0.1, White

Long summary description Lenovo Moto G 4 gen 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White:
This is an auto-generated long summary of Lenovo Moto G 4 gen 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White based on the first three specs of the first five spec groups.

Lenovo Moto G 4 gen. Display diagonal: 5.5", Display resolution: 1920 x 1080 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 617. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0.1. Battery capacity: 3000 mAh. Product color: White. Weight: 5.47 oz (155 g)

Source Testseek summary Average rating
Reviews
Updated:
2016-10-27 03:25:25
Uk has collected 122 expert reviews for Lenovo Moto G 4 gen 14 cm (5.5") Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pcauthority.com.au
Updated:
2016-10-27 03:25:25
The third-generation Moto G has been our top budget pick since its release a year ago, and Motorola gave us an early hands-on with its successor: the Moto G4. We couldn't benchmark it, but our time using the phone to browse the internet and play a few gam...
0%
alphr.com
Updated:
2016-10-27 03:25:25
Buy the Motorola Moto G4 now from Amazon Latest news: The Motorola Mot G4 has had an official price cut, taking it from £170 to £160. That doesn't sound like much, but some retailers are taking it further. Right now at John Lewis you can get this already...
Bottom line As an all-round package, it's hard to find fault with the Motorola Moto G4. It may be a touch more expensive than last year's Moto G, but since it's better in most ways – with superior battery life, a better camera, a brighter, bigger screen and a sleeker...
100%
alphr.com
Updated:
2016-10-27 03:25:25
Buy the Motorola Moto G4 now from Amazon Latest news: Following a spate of discounts elsewhere in the smartphone space, the Motorola Moto G4 has had its price cut already, from £170 to £160. That doesn't sound like much, but in a world where the Nexus 5X...
Bottom line As an all-round package, it's hard to find fault with the Motorola Moto G4. It may be a touch more expensive than last year's Moto G, but since it's better in most ways – with superior battery life, a better camera, a brighter, bigger screen and a sleeker...
100%
v3.co.uk
Updated:
2016-10-27 03:25:25
Can the fourth-generation Moto G assume the mantle as the king of budget smartphones for another year? Let's find out. Design The Moto G line has never pretended to be anything other than affordable with their simple candybar aesthetics. If you're lookin...
Good Nice screen, plucky performance, clean UI, cheap as chips...
Bad Basic camera, no fingerprint scanner, no NFC, no IPX7 certification...
Bottom line The Moto G4 is the only sensible choice for those looking for a smartphone on a budget...
80%
techradar.com/au/
Updated:
2016-11-08 04:52:36
In addition, we've inserted comparisons to its family lineup of smartphones, including the more premium Moto G4 Plus and its more affordable next of kin, the Moto G4 Play.Lastly, Motorola has confirmed that Android Nougat is coming to the Moto G4, and m...
Good Low price, Bright Full HD display, Impressively powerful...
Bad No NFC, No fingerprint scanner, Lack of Moto Maker options...
Bottom line The Moto G4 is an impressive improvement upon older generations of Motorola's most popular handset and it may well be the best phone you can buy on a budget...
90%
pcadvisor.co.uk
Updated:
2016-11-22 03:35:01
As expected, Motorola has launched a new Moto G budget phone for 2016. For this year it's available in two different models. Here's our full and in-depth Motorola Moto G4 r eview. See also: Best budget phones 2016 . Also see: Best Black Friday Phone Deal...
Bottom line Although the new Moto G4 is more expensive than the third-generation, Motorola is offering a Full HD screen, better processor, more storage and memory. Not everyone will enjoy the jump to 5.5in or the lack of full waterproofing but this is still a brillia...
90%
tech-boom.com
Updated:
2016-12-22 21:22:10
Moto G4 brings diagonal of 5.5 “and continues to offer pure Android experience, for lovers of simplicity and budget phones.Since the year of its introduction, the line G of Motorola (now owned by Lenovo) has proposed some of the most popular smartphones i...
Bottom line The Lenovo Moto G4 is a mid-range smartphone well-built and balanced. The overall performance is satisfactory, the design is solid and robust and the software experience is simple, clean and usable.Screen and camera are not the best around, but not leave...
0%
techradar.com/au/
Updated:
2016-12-31 16:44:08
If you're interested in a good all-around smartphone that won't cost a whole lot, check out the Moto G4.The Moto G4 Plus amps up the performance and adds a fingerprint sensor to the formula for just a little more cash.Lastly, the Moto G4 Play retains...
Good Lovely camera, Smart water resistance, Great performance, Decent screen...
Bad Bulkier design, Pricer than older Moto Gs, Nonstereo front speaker...
Bottom line It's pricier than previous generations, but an amazing camera and near-flawless performance make this the most complete-feeling Moto G yet...
90%
mobilechoiceuk.com
Updated:
2016-12-31 16:44:08
Make no mistakes, this is a large phone. Gone are the days of almost petite Moto G, this one is 5.5-inches diagonally and although it doesn't weigh too much at 155g, probably down to the (primarily) plastic body, it is still a slightly awkward hold.In goo...
Good Fully customisable form factor, Great screen, good camera...
Bad Too big, Not waterproof like previous iteration...
90%
Digitaltrends.com
Updated:
2016-12-31 16:44:08
It's three years since the original Moto G arrived on the scene as the king of budget Android smartphones. It offered impressive specs for a low, low price, and went on to be Motorola's best-selling smartphone ever. Behind the scenes, there have been plen...
Good Great value, Big, beautiful screen, No bloatware, Quality camera, Solid battery life...
Bad No NFC, No fingerprint sensor, No Turbo charger in box...
Bottom line If there's a better smartphone on the market for $200, then we want to hear about it. The only device that even holds a candle to it is the $200 Huawei Honor 5X, an all-metal smartphone with nearly the same specs sheet and a fingerprint sensor. However...
70%
alphr.com
Updated:
2016-12-31 16:44:08
The Motorola Moto G4 is the latest in a long line of successful budget smartphones that stretches all the way back to 2013, but it has its work cut out in 2016. With rival manufacturers upping the quality of their bduget handsets over the last 12 months...
Bottom line As an all-round package, it's very hard to find fault with the Motorola Moto G4. It may be a touch more expensive than last year's Moto G, but since it's better in most ways – with superior battery life, a better camera, a brighter, bigger screen and a sl...
100%
Theinquirer.net
Updated:
2016-12-31 16:44:08
LENOVO-OWNED Motorola has long been crowned king of the budget smartphone market, thanks to its popular Moto G line-up. Can the fourth-generation Moto G assume the mantle as the king of budget smartphones for another year? Let's find out. Design The Mot...
Good Great screen, plucky performance, clean UI, cheap as chips...
Bad Basic camera, no fingerprint scanner, no NFC, no IPX7 certification...
Bottom line The Moto G4 is the only sensible choice for those looking for a smartphone on a budget...
80%
pocket-lint.com
Updated:
2016-12-31 16:44:08
Looking for a big yet affordable phone? That's Motorola's play with the fourth-gen Moto G - aptly titled the G4, finally putting to bed the confusingly same-name previous three generations - which dons a 5.5-inch screen and, therefore, an inevitably large...
Good Better and bolder design than before, just about maintains budget price point, microSD expansion, solid battery life (and fastcharge potential), might be midspec but can handle most apps...
Bad Bigger new design won't be for all, G4 Plus partly undermines this standard model, midspec chipset and 2GB RAM slow to load some apps, no TurboPower charger in the box...
Bottom line The Moto G4 is the Moto G anew; it's bigger and bolder than before, which is a brave new step for the mid-range budget phone. For all its good, however, it's really difficult to ignore the G4 Plus, which squeezes a lot more into the same design (fin...
90%
3g.co.uk
Updated:
2016-12-31 16:44:08
These days the low end of the smartphone market is jam packed full of impressive yet affordably priced handsets, but that wasn't always the case and one of the first to truly impress was the Motorola Moto G .Since then the company has launched several new...
Good Great value, Lots of power, Strong screen...
Bad Lacks extras, Chunky design, Similar camera to last year...
Bottom line Motorola's done it again. The Moto G4 is great value and doesn't sacrifice any specs to get there. It's a bit big and lacks extras, but for the money it's amazing...
90%
mobilephones.com
Updated:
2016-12-31 16:44:08
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeThe Motorola Moto G4 is one of the very best 2016 budget smartphones and at every turn it exceeds expectations, which should put this Moto phone at the top of any budget buyer's shopping list.Buil...
84%
itpro.co.uk
Updated:
2016-12-31 16:44:08
A lot of fear and uncertainty has surrounded Motorola since it was bought by PC giant Lenovo. Many feared that the resurgent Android smartphone maker would lose its identity, focus and style within the coddling embrace of the world's largest PC and laptop...
Good Lengthy battery life, Bright, high quality screen, Fast and responsive, Clean Android...
Bad Bland appearance, Not waterproof, Large size unsuitable for single handed use...
Bottom line This cheap Android phone is so good, it's also a serious rival to much more expensive phones...
0%
theguardian.com
Updated:
2016-12-31 16:44:08
The first Moto smartphone since Motorola was bought by Lenovo is an update of the budget superstar, the Moto G. Can the new fourth generation Moto G4 capture what was so good about the last three Moto G phones?Under Google the Motorola brand had a distinc...
Good good performance, microSD slot, dualSim, good screen, optional fingerprint sensor, decent cameras, pure Android...
Bad only a day's battery, no longer a smaller phone, no longer that cheap, no NFC...
Bottom line The new Moto G4 has lost a bit of the charm that made the previous Moto Gs delightful and has grown considerably in size, but is a step up in terms of overall quality. It has a good screen, a day's battery, decent performance and cameras, plus a microSD s...
80%
v3.co.uk
Updated:
2016-12-31 16:44:08
The Moto G4, along with its bigger brother the Moto G4 Plus, offer an Android experience for under £200. We previously rounded up the Moto G4 and G4 Plus specs and prices here , but thought it prudent to highlight some of the things you perhaps didn't kn...
0%
pcadvisor.co.uk
Updated:
2016-12-31 16:44:08
As expected, Motorola has launched a new Moto G budget phone for 2016. For this year it's available in two different models. Here's our full and in-depth Motorola Moto G4 r eview. See also: Best budget phones 2016 . The Moto G range is a little confusing...
Bottom line Although the new Moto G4 is more expensive than the third-generation, Motorola is offering a Full HD screen, better processor, more storage and memory. Not everyone will enjoy the jump to 5.5in or the lack of full waterproofing but this is still a brillia...
90%
expertreviews.co.uk
Updated:
2016-12-31 16:44:08
It's so good, in fact, that it effectively eliminates nearly every mid-range smartphone of the last six months – including Motorola's own Moto X Play – as the G4's octa-core 1.5GHz Qualcomm Snapdragon 617 processor and 2GB of RAM offers exactly the same a...
Bottom line With its blinding speed, excellent camera and superb battery life, the Moto G4 makes all other budget smartphones utterly irrelevant...
100%
techradar.com
Updated:
2016-12-31 16:44:08
Say hello to the Motorola Moto G4, or as it's also known: the Moto G (2016). This, as the number in the first name suggests, is the fourth iteration of Motorola's most successful smartphone line ever.Building on foundations of a low price point and strong...
Good Large, colorful display, Low price, Solid specs...
Bad G4 Plus is a better bet, Non, removable battery, No NFC, no Android Pay...
Bottom line The new Moto G isn't going to let you down with a strong screen and decent camera, but it's not as stellar as previous generations...
0%
v3.co.uk
Updated:
2016-12-31 16:44:08
Lenovo unveiled the Moto G4 alongside the G4 Plus earlier this week, and the former represents the cheaper of the two devices, although you still get some fairly impressive technology for your hard-earned cash. We've put together an interactive guide to...
0%
techradar.com/au/
Updated:
2016-12-31 16:44:08
Say hello to the Motorola Moto G4, or as it's also known: the Moto G (2016). This, as the number in the first name suggests, is the fourth iteration of Motorola's most successful smartphone line ever.Building on foundations of a low price point and stro...
Good Large, colorful display, Low price, Solid specs...
Bad G4 Plus is a better bet, Nonremovable battery, No NFC, no Android Pay...
Bottom line The new Moto G isn't going to let you down with a strong screen and decent camera, but it's not as stellar as previous generations...
0%
stuff.tv/my/
Updated:
2016-12-31 16:44:08
Nowadays it's a given that you can scoop up a great smartphone for under RM1,500. Before the Moto G arrived in a grand flourish of affordable magic, that wasn't such a guarantee.Thankfully for bargain hunters, the era of great, cheap tech is well and trul...
0%
pcmag.com
Updated:
2016-10-27 03:25:25
The Motorola Moto G4 ($199.99, 16GB; $229.99, 32GB) is yet another affordable midrange phone in a crowded market. However, unlike most unlocked phones which can only work on T-Mobile and AT&T, the G4 sets itself apart by supporting CDMA bands, so it can m...
Good Relatively affordable, LTE bands for all carriers, Crisp 1080p display, Solid battery life, Dual-band Wi-Fi, Expandable storage, Latest software and no bloatware...
Bad Non-removable battery, Can't handle high-end games...
Bottom line Motorola's Moto G4 is a relatively affordable midrange phone with a mix of capable hardware and broad support for all major carriers. It's a good option for budget buyers...
80%
laptopmedia.com
Updated:
2016-10-27 03:25:25
It's no longer a secret that Lenovo is the new owner of Motorola. Despite this, however, along with their Vibe lineup, Moto models are also developed, and one of the current hits of this series is Moto G4. It is inevitable that this phone will attract a l...
Good Very bright and highly detailed Full HD display, Relatively durable 3000mAh battery, Stock Android 6.0.1 Marshmallow some extra Moto features, High CPU and GPU performance for this class ensured by Snapdragon 617 and Adreno 405, 13MP camera with quality s...
Bad A bit bigger than previous Moto models and fingerprintattracting back, Lack of various camera modes or manual settings...
Bottom line Regardless of its owner (Google or Lenovo), the Moto G lineup is famous for its reliability and success, and Moto G4 is no exception to that. Nonetheless, it is namely this popularity of the Moto G series that makes us a bit more demanding. The choice of...
0%
techcrunch.com
Updated:
2016-11-28 02:37:54
In a world of me-too handsets, Motorola hasn't had much trouble setting itself apart. Often times that comes in the form of some specific but important feature like crazy battery life or an ultra-tough exterior, but the company does a good job with the pl...
0%
pocketables.com
Updated:
2016-12-04 07:54:42
We recently reviewed Lenovo's excellent $249 Moto G 4 Plus giving it high marks for usability and value. It's sibling, the Moto G 4 , delivers similar performance at a lower price point. The Moto G 4 can be had for as little as $149 from Amazon if you are...
0%
androidandme.com
Updated:
2016-12-31 16:44:08
You don't know what you got until it's gone.This year, 2016, Motorola has what is arguably its most complete portfolio of smartphones ever. From the high end to the low, they now have:From top to bottom, there is a solid offering for just about every budg...
0%
androidguys.com
Updated:
2016-12-31 16:44:08
Before Lenovo bought Motorola from Google in 214, the company created a few very interesting lines of phones under the Moto brand that sought to change the way we buy phones. One of these is the Moto G line, that was introduced a few years ago and offered...
Bottom line I'm satisfied with the Moto G4. I'm not blown away by it, and I'm not disappointed with it. Lenovo didn't take risks with this device, and they didn't push any boundaries. The build quality lives on from previous Moto G generations, and the display qualit...
72%
androidcentral.com
Updated:
2016-12-31 16:44:08
How does the Moto G4 stack up to other budget phones?The Moto G4 is a 5.5-inch Android phone that lacks any kind of definition to help it stand out. With a single top speaker grill, and its rounded corners, it blends in. It delivers a great display that i...
Good Solid feel in your hand, Good camera with manual features, Great battery life...
Bad Processor gets overworked from extensive use, Camera lags when opening, Only 16GB of onboard storage...
0%
slashgear.com
Updated:
2016-12-31 16:44:08
It's time again to review Motorola's budget king devices, starting with the base device Moto G. Two devices come this year - for some odd reason - both the Moto G4 and the Moto G4 Plus (or Moto G4+ if you prefer). These devices have very similar specifica...
0%
tomsguide.com
Updated:
2016-12-31 16:44:08
After acquiring Motorola, Lenovo hopes that bigger means better with the fourth generation of the Moto G. In many ways, it is. The $199 smartphone has a lot of pros, including a bright, bold display and peppier overall performance. But those improvements...
Good Attractive price ta, Bright displa, Above-average battery lif, Good overall performance for a budget phone...
Bad Previous versions offered stronger water resistanc, Struggles with multitaskin, Camera can't handle low lighting...
Bottom line If you wanted more bang for your 200 bucks, the fourth-generation Moto G certainly delivers an impressive display and solid performance for a low-cost phone. But budget-minded shoppers who also want a phone that can double as a camera may want to pony up...
70%
arstechnica.com
Updated:
2016-12-31 16:44:08
It's not really realistic to expect any new Moto G to live up to the first one. That phone offered decent specs and prompt Android updates for a third of the price of most flagships, and the cheap-but-usable Android phone segment wasn't as healthy in 2013...
Bad Appears to break Google's rules about onbydefault storage encryption, Highresolution screen combined with weak GPU means that some games are jerky, Much larger than past Moto Gs, Multiple configs may be confusing for some buyers, Not as waterproof as...
Bottom line CameraThe Moto G4 uses a 13MP rear camera, and the G4 Plus uses a 16MP rear camera, the biggest point of differentiation between the two phones aside from the fingerprint sensor. Cameras in general and low-light performance in particular have never been s...
0%
androidheadlines.com
Updated:
2016-12-31 16:44:08
The Moto G4 is Motorola's fourth-generation of the Moto G lineup, which has always been a somewhat low-cost smartphone, but with an amazing value. The Moto G4 continues that tradition, even under Lenovo's ownership, which was a pretty big question mark in...
0%
androidheadlines.com
Updated:
2016-12-31 16:44:08
Motorola launched the Moto G back in 2013. It was a smartphone that cost just $179 outright and unlocked. It single-handedly changed the smartphone industry. Since the Moto G launched in 2013, we've seen many other manufacturers attempting to compete with...
Good Battery Life: For a smartphone of this price, the battery life is pretty phenomenal, Cost: For what you get out of the Moto G4, a starting price of $199 (or $229 for double the storage) is definitely not bad at all, Camera: While not everyone will agree t...
Bad Snapdragon 617: While it is a nice upgrade from the Snapdragon 410 that was in last year's Moto G, the Snapdragon 617 still could use some work. Especially when it comes to overheating.
0%
androidandme.com
Updated:
2016-12-31 16:44:08
When the first Moto G launched in 2013, it brought with it a shift in the mobile landscape. It wasn't the first affordable phone with decent specs, but nothing before it felt quite as nice, in so many ways, for such little money.Fast forward three years a...
85%
notebookcheck.net
Updated:
2016-12-31 16:44:08
Little Brother. We liked the Moto G4 Plus, and now we can review the slightly slimmed-down Moto G4. What are the differences?...
Good very bright display, ergonomic case, modern Android, practical runtimes, USBOTG, heavily customizable, small number of preloaded apps, decent cameras...
Bad mediocre microphone quality, battery not replaceable, no NFC, GPS not always accurate, power adapter can get hot...
Bottom line Put the Moto G4 and the Moto G4 Plus next to each other, and you will only be able to differentiate the two models by the fingerprint scanner. The inner values of the two smartphones are also very similar and only details are different, but they might be...
84%
recombu.com
Updated:
2016-12-31 16:44:08
Moto G4 Review: Motorola and Lenovo's Moto G4 is one of two new Moto G phones for 2016 (the other being the Moto G4 Plus ), and at just £169 the Moto G is the cheaper of the pair. Offering Full HD visuals, a 13-megapixel camera, personalised design and so...
Good Customisable design, Crisp, attractive screen, Smooth performance, Easytouse cameras...
Bad Bigger build...
Bottom line If you're after a flagship-style experience - awesome cameras, smooth performance, strong visuals - but for a third of the price, Motorola has once again delivered with the Moto G4. Factor in the Moto Maker customisation and vanilla Android OS and you've...
90%
Brand Image Article code product Stock Price from
Lenovo Moto G 3rd gen 5" Single SIM Android 5.1.1 4G Micro-USB 1 GB 8 GB 2470 mAh Black Lenovo Moto G 3rd gen 5" Single SIM Android 5.1.1 4G Micro-USB 1 GB 8 GB 2470 mAh Black
(show image)
SM4194AE7R8 3rd gen 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Moto G 4 gen 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black Lenovo Moto G 4 gen 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black
(show image)
SM4361AE7L1 4 gen 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Moto G 4 gen PLUS 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black Lenovo Moto G 4 gen PLUS 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black
(show image)
SM4362AE7L1 4 gen PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Moto G 4 gen PLUS 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White Lenovo Moto G 4 gen PLUS 5.5" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White
(show image)
SM4362AD1L1 4 gen PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Moto G 5" Single SIM Android 5.1.1 4G Micro-USB 1 GB 8 GB 2470 mAh White Motorola Moto G 5" Single SIM Android 5.1.1 4G Micro-USB 1 GB 8 GB 2470 mAh White
(show image)
6947681526846 Moto G 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Moto G 5" Single SIM Android 5.1.1 4G Micro-USB 2 GB 16 GB 2470 mAh White Motorola Moto G 5" Single SIM Android 5.1.1 4G Micro-USB 2 GB 16 GB 2470 mAh White
(show image)
6947681529373 Moto G 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Moto G Moto G4 Plus 5.5" Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black Motorola Moto G Moto G4 Plus 5.5" Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black
(show image)
SM4364AE7T1 Moto G4 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Moto G Moto G4 Plus 5.5" Android 6.0.1 4G Micro-USB 16 GB 3000 mAh White Lenovo Moto G Moto G4 Plus 5.5" Android 6.0.1 4G Micro-USB 16 GB 3000 mAh White
(show image)
SM4364AD1T1 Moto G4 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Moto G Moto G4 5.5" Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black Motorola Moto G Moto G4 5.5" Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black
(show image)
SM4363AE7T1 Moto G4 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Moto G Moto G4 5.5" Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White Lenovo Moto G Moto G4 5.5" Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White
(show image)
SM4363AD1T1 Moto G4 0.00
(excl. VAT)
0 (incl. VAT)