location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P2217 LED display 22" 1680 x 1050 pixels WSXGA+ LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2217
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2217 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063744541 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 477700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:08:54
The date of the most recent change of the data-sheet in Icecat's system
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P2217 LED display 22" 1680 x 1050 pixels WSXGA+ LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 55.9cm (22") WSXGA+ 1680 x 1050 LED TN
  • - 5ms, 16:10, 250cd/m², 1000:1
  • - USB, VGA, HDMI, DisplayPort
Guarantee: 3 Years Advanced Exchange
Long product name DELL P2217 LED display 22" 1680 x 1050 pixels WSXGA+ LCD Black :
The short editorial description of DELL P2217 LED display 22" 1680 x 1050 pixels WSXGA+ LCD Black

55.9cm (22") WSXGA+ 1680 x 1050 LED TN, 16:10, 250cd/m², 16.78M, 5ms, 1000:1
More>>>
DELL P2217 LED display 22" 1680 x 1050 pixels WSXGA+ LCD Black:
The official marketing text of DELL P2217 LED display 22" 1680 x 1050 pixels WSXGA+ LCD Black as supplied by the manufacturer

Purposefully designed for comfort and convenience

Easily adjust your monitor to your desired angle, height, and position so you can enjoy great visuals across multiple monitors with no hassle.

- A more seamless workflow: Slim borders create a smoother and less obstructed visual experience when working across multiple monitors.
- Versatility you can count on: Enjoy full adjustability to pivot, tilt, adjust the height, and swivel your monitor to your exact preference.
- More ways to stay connected: Multiple connectivity ports on the bottom and side of the monitor allow you to easily connect to various devices.

Enhanced viewing experience

The Dell 22 Monitor | P2217 is perfect for professionals who work long hours and depend on a monitor that will display stunning visuals without inducing eye fatigue.

- Complete clarity: Get excellent picture quality with consistent color representation across an @5ms viewing angle and a high 4million: 1 dynamic contrast ratio.
- Work comfortably with less stress: Dell's ComfortView feature helps to reduce harmful blue light emission onscreen and with direct current, a flicker-free viewing experience is enabled.
- Auto Mode and PowerNap: Color settings of your applications are now customizable and allow for presets. And with PowerNap, you can worry less about wasting energy when you’re away from your computer.

Reliable and Responsible

Enjoy peace of mind with Dell services and eco-conscious features designed to keep you moving forward.

The #1 Monitor Brand
Enjoy peace of mind with unmatched reliability from the makers of the number 1 monitor brand worldwide.

Premium Panel Guarantee
The Dell Premium Panel Guarantee allows a free panel replacement during the Limited Hardware Warranty period even if only one bright pixel is found.

Dell Has You Covered
Relax knowing that your Dell monitor comes with Advanced Exchange service which is included as part of our standard 3-Year Limited Hardware Warranty. You can also upgrade to ProSupport for 24x7 tech support for help with set up, troubleshooting and more, plus Advanced Exchange with next business day monitor replacement.

Reliable and Responsible
Our eco-conscious design meets the latest regulatory and environmental standards such as ENERGY STAR, EPEAT Gold, TCO Certified Displays, CEL, CECP.

Short summary description DELL P2217 LED display 22" 1680 x 1050 pixels WSXGA+ LCD Black:
This short summary of the DELL P2217 LED display 22" 1680 x 1050 pixels WSXGA+ LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P2217, 22", 1680 x 1050 pixels, WSXGA+, LED, 5 ms, Black

Long summary description DELL P2217 LED display 22" 1680 x 1050 pixels WSXGA+ LCD Black:
This is an auto-generated long summary of DELL P2217 LED display 22" 1680 x 1050 pixels WSXGA+ LCD Black based on the first three specs of the first five spec groups.

DELL P2217. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Purposefully designed for comfort and convenience.
Purposefully designed for comfort and convenience.

Easily adjust your monitor to your desired angle, height and position so you can enjoy great visuals across multiple monitors with no hassle.

A more seamless workflow: Slim borders create a smoother and less obstructed visual experience when working across multiple monitors.
Versatility you can count on: Enjoy full adjustability to pivot, tilt, adjust the height and swivel your monitor to your exact preference.
More ways to stay connected: Multiple connectivity ports on the bottom and side of the monitor allow you to easily connect to various devices.

Enhanced viewing experience
Enhanced viewing experience

The Dell 22 Monitor | P2217 is perfect for professionals who work long hours and depend on a monitor that will display stunning visuals without inducing eye fatigue.

Complete clarity: Get excellent picture quality with consistent colour representation across an @5ms viewing angle and a high 4 million: 1 dynamic contrast ratio.
Work comfortably with less stress: Dell's ComfortView feature helps to reduce harmful blue light emission onscreen and with direct current, a flicker-free viewing experience is enabled.
Auto Mode and PowerNap: Color settings of your applications are now customisable and allow for presets. And with PowerNap, you can worry less about wasting energy when you’re away from your computer.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
22"
Display resolution *
1680 x 1050 pixels
HD type *
WSXGA+
Native aspect ratio *
16:10
Display technology *
LCD
Panel type *
TN
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1680 x 1050 (WSXGA+)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
4000000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
170°
Display number of colors *
16.78 million colors
Pixel pitch
0.0111 x 0.0111" (0.282 x 0.282 mm)
Pixel density
90 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
18.7" (47.4 cm)
Viewable size, vertical
11.7" (29.6 cm)
Viewable size diagonal
22" (55.9 cm)
Color gamut
84%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Ports & interfaces
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
Built-in USB hub *
Yes
Number of upstream ports
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Ergonomics
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
13 kWh
Power consumption (typical) *
13.3 W
Power consumption (standby) *
0.2 W
Power consumption (max)
37 W
Power consumption (off)
0.2 W
Power consumption (PowerSave)
15.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
344255
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 479960.6" (5000 - 12191 m)
Weight & dimensions
Width (with stand)
19.8" (503.4 mm)
Depth (with stand)
7.09" (180 mm)
Height (with stand)
13" (330.4 mm)
Weight (with stand)
6.61 lbs (3 kg)
Width (without stand)
19.8" (503.4 mm)
Depth (without stand)
1.98" (50.3 mm)
Height (without stand)
19.6" (497.4 mm)
Bezel width (side)
0.583" (1.48 cm)
Bezel width (top)
0.661" (1.68 cm)
Bezel width (bottom)
0.689" (1.75 cm)
Packaging data
Package width
14.9" (379 mm)
Package depth
21.7" (550.9 mm)
Package height
6.5" (165.1 mm)
Package weight
15.5 lbs (7.03 kg)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Compliance industry standards
TCO
Certification
RoHS
Thin Client
Thin client installed
No
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL P2217 LED display 22" 1680 x 1050 pixels WSXGA+ LCD Black:
Disclaimer

Actual configuration might differ from illustration