HyperX logo

HyperX CloudX Pro Gaming Headset Wired Head-band Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21784
Info modified on:
14 Mar 2024, 17:10:00
Guarantee:
2 years
Long product name HyperX CloudX Pro Gaming Headset Wired Head-band Black:

CloudX Pro Gaming Headset

Short summary description HyperX CloudX Pro Gaming Headset Wired Head-band Black:

HyperX CloudX Pro Gaming, Wired, Gaming, 15 - 25000 Hz, 10.9 oz (309 g), Headset, Black

Long summary description HyperX CloudX Pro Gaming Headset Wired Head-band Black:

HyperX CloudX Pro Gaming. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 15 - 25000 Hz. Cable length: 51.2" (1.3 m). Weight: 10.9 oz (309 g). Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.