location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SatinGirl HP6547/05 epilator 20 tweezers White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SatinGirl
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP6547/05
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP6547/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103761690 show
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Oct 2020 14:25:25
The date of the most recent change of the data-sheet in Icecat's system
Philips HP6547/05 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SatinGirl HP6547/05 epilator 20 tweezers White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20 tweezers
  • - Wet & Dry
  • - Washable
  • - Trimmer
  • - White
More>>>
Short summary description Philips SatinGirl HP6547/05 epilator 20 tweezers White:
This short summary of the Philips SatinGirl HP6547/05 epilator 20 tweezers White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SatinGirl HP6547/05, White, 20 tweezers, 600 RPM, 21 discs, Built-in

Long summary description Philips SatinGirl HP6547/05 epilator 20 tweezers White:
This is an auto-generated long summary of Philips SatinGirl HP6547/05 epilator 20 tweezers White based on the first three specs of the first five spec groups.

Philips SatinGirl HP6547/05. Product color: White, Number of tweezers: 20 tweezers, Rotational speed: 600 RPM. Battery type: Built-in

Features
Number of tweezers *
20 tweezers
Shaver *
No
Trimmer *
Yes
Washable *
Yes
Suitable for short hair
Yes
Product color *
White
Wet & Dry *
Yes
Cooling
No
Floating head *
No
Backlight
No
Features
Number of speeds
1
Massage function
No
Rotational speed
600 RPM
Number of catching points
20
Number of discs
21 discs
Power
Battery type
Built-in
Packaging content
Cleaning brush
Yes
Technical details
Voltage adapter
13 V