Samsung logo

Samsung NV75K5541BS oven 75 L 1600 W A Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183182
Info modified on:
27 May 2024, 12:18:44
Long product name Samsung NV75K5541BS oven 75 L 1600 W A Black, Stainless steel:

75L, A, 1600/1100W, 0.99/0.83kWh, LED, 250C, Black/Stainless steel, 40.6kg

Short summary description Samsung NV75K5541BS oven 75 L 1600 W A Black, Stainless steel:

Samsung NV75K5541BS, Medium, Electric, 75 L, 1600 W, 75 L, 1600 W

Long summary description Samsung NV75K5541BS oven 75 L 1600 W A Black, Stainless steel:

Samsung NV75K5541BS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A, Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.83 kWh. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.5" (54.5 cm), Installation compartment height: 22.5" (57.2 cm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.