location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EVGA 02G-P4-1955-KR graphics card NVIDIA GeForce GTX 950 2 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EVGA Check ‘EVGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce GTX 950 GAMING 2GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02G-P4-1955-KR
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘EVGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EVGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 10:39:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EVGA 02G-P4-1955-KR graphics card NVIDIA GeForce GTX 950 2 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA GeForce GTX 950 2 GB GDDR5
  • - 4096 x 2160 pixels 128 bit 6610 MHz PCI Express x16 3.0
  • - HDMI ports quantity: 1 DisplayPorts quantity: 3
  • - DVI-I ports quantity: 1
  • - DirectX version: 12.0 OpenGL version: 4.4
Guarantee: 3 years
Long product name EVGA 02G-P4-1955-KR graphics card NVIDIA GeForce GTX 950 2 GB GDDR5 :
The short editorial description of EVGA 02G-P4-1955-KR graphics card NVIDIA GeForce GTX 950 2 GB GDDR5

GTX 950, 2GB, 128bit GDDR5, 1025/6610MHz, 105.76GB/s, 0.28ns, DVI-I, HDMI, 3xDisplayPort
More>>>
Short summary description EVGA 02G-P4-1955-KR graphics card NVIDIA GeForce GTX 950 2 GB GDDR5:
This short summary of the EVGA 02G-P4-1955-KR graphics card NVIDIA GeForce GTX 950 2 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

EVGA 02G-P4-1955-KR, GeForce GTX 950, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description EVGA 02G-P4-1955-KR graphics card NVIDIA GeForce GTX 950 2 GB GDDR5:
This is an auto-generated long summary of EVGA 02G-P4-1955-KR graphics card NVIDIA GeForce GTX 950 2 GB GDDR5 based on the first three specs of the first five spec groups.

EVGA 02G-P4-1955-KR. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 950, Processor frequency: 1025 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 6610 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active