HP logo

HP Elite x2 1011 BUNDEL (L5G63EA+K6B54AA) 1011 Tablet + Travel Keyboard Intel® Core™ M 128 GB 11.6" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18847
Info modified on:
14 Mar 2024, 19:44:57
Long product name HP Elite x2 1011 BUNDEL (L5G63EA+K6B54AA) 1011 Tablet + Travel Keyboard Intel® Core™ M 128 GB 11.6" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Intel Core M-5Y10c (0.8GHz, 4MB), 11.6" FHD BrightView IPS eDP ultra-slim LED touch (1920 x 1080), 4GB DDR3L SDRAM, 128GB M.2 SSD, Intel HD Graphics 5300, 802.11a/b/g/n/ac, Bluetooth 4.0, 2 MP / 5 MP webcam, Windows 10 Pro 64 + Elite x2 1011 G1 Travel Keyboard (K6B54AA)

HP Elite x2 1011 BUNDEL (L5G63EA+K6B54AA) 1011 Tablet + Travel Keyboard Intel® Core™ M 128 GB 11.6" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Tablet or Ultrabook™ How about both? The one device you need for wherever business takes you. This highly mobile device with unmatched durability comes fully equipped with HP’s leading security and manageability.

Windows 8.1 Pro

Built for durability and mobility
- Hit the road with a sleek tablet that’s just as durable as it is stylish. Pair it with the crisp keys and consistent force of the full-sized HP Premium Keyboard with a durable reflex hinge.

Ultrabook™ Power
- Power up for ultimate power with Windows 8.1, 5th Gen Intel® Core™ M processors, with optional vPro™ and long battery life provided by dual tablet and keyboard base batteries.

Powerful defenses for data and devices
- Keep sensitive information safe with HP Sure Start, HP BIOSphere,6 HP Client Security, TPM, and SED, Plus, get extra assurance with the integrated smart card and finger print reader on the optional power keyboard.

Accessories for all you need
- Meet the specific needs of your business with accessories made to boost efficiency, including an optional enterprise wireless dock, power keyboard, lightweight travel keyboard, and Wacom pen.

Short summary description HP Elite x2 1011 BUNDEL (L5G63EA+K6B54AA) 1011 Tablet + Travel Keyboard Intel® Core™ M 128 GB 11.6" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1011 BUNDEL (L5G63EA+K6B54AA) 1011 Tablet + Travel Keyboard, 11.6", 1920 x 1080 pixels, 128 GB, 4 GB, Windows 10 Pro, Silver

Long summary description HP Elite x2 1011 BUNDEL (L5G63EA+K6B54AA) 1011 Tablet + Travel Keyboard Intel® Core™ M 128 GB 11.6" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1011 BUNDEL (L5G63EA+K6B54AA) 1011 Tablet + Travel Keyboard. Display diagonal: 11.6", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 0.8 GHz, Processor family: Intel® Core™ M, Processor model: M-5Y10c. Internal memory: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 30.7 oz (870 g). Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.