location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MSP2817P printer roller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSP2817P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSP2817P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174900061
Category:
Component in laser printers which is coated in toner particles which stick to the drum.
Printer Rollers Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:00:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MSP2817P printer roller
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee: 12 months
Long product name CoreParts MSP2817P printer roller :
The short editorial description of CoreParts MSP2817P printer roller

Long Life Upper Fuser Roller CANON iR5570/6570
More>>>
Short summary description CoreParts MSP2817P printer roller:
This short summary of the CoreParts MSP2817P printer roller data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MSP2817P, Roller, Laser, IR 5570, China, 16.3" (415 mm), 2.36" (60 mm)

Long summary description CoreParts MSP2817P printer roller:
This is an auto-generated long summary of CoreParts MSP2817P printer roller based on the first three specs of the first five spec groups.

CoreParts MSP2817P. Type: Roller, Print technology: Laser, Compatibility: IR 5570. Width: 16.3" (415 mm), Depth: 2.36" (60 mm), Height: 2.56" (65 mm). Quantity per pack: 1 pc(s), Package width: 16.3" (415 mm), Package depth: 2.36" (60 mm)

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)