Vertiv logo

Vertiv DSView 3 software - 5 User add-on license 5 license(s)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135202
Info modified on:
21 Oct 2022, 10:14:32
Long product name Vertiv DSView 3 software - 5 User add-on license 5 license(s):

DSView 3 software - 5 User add-on license

Vertiv DSView 3 software - 5 User add-on license 5 license(s):

DSView 3 Management Software:
Secure, Centralized Data Center Management


DSView® 3 management software by Avocent provides secure, centralized management of all connected IT and network devices. When used in conjunction with any DS Series, MergePoint™ or Cyclades®-branded products, DSView 3 software allows IT administrators to remotely access, monitor and control target devices on multiple platforms at numerous locations – anywhere, anytime.

A unique feature of DSView 3 software is its “hub and spoke” architecture – a fully redundant, replicating database creates a complete backup/failover solution. You benefit through the automation of routine tasks, event alerts and easy navigation between multiple IT devices. You can configure, manage, upgrade and backup any IT device – all from a single, secure Web-based user interface.

Use the DSView 3 software Virtual Media feature to remotely transfer local data to and from remote servers and eliminate costly and time-consuming site visits. You can conduct tasks across heterogeneous platforms regardless of the operating system, install or patch applications, perform diagnostic testing, and even reboot remote servers – all from your desktop.

While DSView 3 software acts as a central management and access point for out-of-band connections, it also integrates other Avocent and third party solutions. The benefits to you include:

- environmental monitoring through Uptime Devices to monitor temperature, humidity and other variables in the data center
- NetClarity Auditor Plug-in provides server vulnerability assessment and remediation
- LANDesk Server Manager delivers server systems and life cycle management
- DSView 3 Mobile software provides access from handheld devices
- DSView 3 Connector for HP OpenView software allows out-of-band access and power control for HP software.

This layered approach to server management provides an ‘always on’ management environment for the data center:

- embedded service processor management
- out-of-band server and network management using KVM and serial consoles
- power management using intelligent power distribution units
- security management

Short summary description Vertiv DSView 3 software - 5 User add-on license 5 license(s):

Vertiv DSView 3 software - 5 User add-on license, 5 license(s)

Long summary description Vertiv DSView 3 software - 5 User add-on license 5 license(s):

Vertiv DSView 3 software - 5 User add-on license. License quantity: 5 license(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.