location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-630
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE79403CE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946615509
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:52:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - Printing colors: Black, Cyan, Magenta, Photo black, Yellow
  • - A4 13 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi
  • - 14.8 lbs (6.7 kg)
More>>>
Short summary description Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi:
This short summary of the Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Premium XP-630, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black, Blue

Long summary description Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Premium XP-630. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, Blue

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (color, normal quality, A4/US Letter)
10 ppm
DVD/CD printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (color, normal quality, A4)
7.2 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Output color depth
24 bit
Grayscale levels
16
Fax
Faxing *
No
Features
Number of print cartridges *
5
Printing colors *
Black, Cyan, Magenta, Photo black, Yellow
All-In-One-multitasking
Yes
Country of origin
Indonesia
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Iron-On Transfers, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10
Photo paper sizes (imperial)
4x6, 5x7, 8x10, 8.5x11
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security features
WEP 64 Bit, WEP 128 Bit, WPA PSK (TKIP), WPA PSK (AES)
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Design
Product color *
Black, Blue
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.7"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
18 W
Power consumption (sleep)
1.2 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 8, Windows 8 x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.4" (390 mm)
Depth
13.4" (341 mm)
Height
5.43" (138 mm)
Weight
14.8 lbs (6.7 kg)
Packaging data
Package width
9.06" (230 mm)
Package depth
18.9" (480 mm)
Package height
16.7" (425 mm)
Package weight
18 lbs (8.18 kg)
Quantity per pack
1 pc(s)
Packaging content
Drivers included
Yes
Bundled software
Epson Easy Photo Print, Epson Print CD
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
507.9" (12.9 m)
Quantity per pallet
30 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
744.1" (18.9 m)
Quantity per pallet (UK)
44 pc(s)
Technical details
Compliance certificates
RoHS
Other features
Printer management
Auto Photo Correction, ICM
PictBridge
Yes
Noise level
37 dB
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 02:35:13
Uk has collected 6 expert reviews for Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
au.pcmag.com
Updated:
2018-06-03 15:46:25
Although the Epson Premium Expression XP-630 Small-in-One ($149.99) is geared primarily toward home use, with a low paper capacity and a dedicated tray for photo paper, this inkjet multifunction printer (MFP) offers some welcome features for office use, i...
Good Prints, copies, and scans, Prints from and scans to USB keys and memory cards, Prints on and copies to printable CDs, Duplexer, Wi-Fi and Wi-Fi Direct...
Bad Low paper capacity, No automatic document feeder for scanning, Lacks fax capability, Slow in printing business applications and showed below-par text quality in our tests...
Bottom line The Epson Expression Premium XP-630 Small-in-One inkjet multifunction printer (MFP) offers a combination of speed, strong graphics and photo quality, and extras like support for mobile printing and the ability to scan to memory cards and USB keys...
60%
computershopper.com
Updated:
2018-01-23 02:35:13
We've reviewed generations of Epson's Small-in-One multifunction printers over the years. The key ones have been in the budget-minded XP-400 series, and the more heavily tricked-out XP-800 series. And we've looked at many of them in sequence, so we've see...
Good Quality is decent for prints, scans, copies, Snappy print speeds for its class, Compact, SD-card and USB-drive support, Optical disc labeling...
Bad High cost per page, No ADF, Not ideal for printing extensively with tiny fonts...
Bottom line This light, compact AIO churns out Epson's usual good-looking output, especially photos. Just know its limitations: No ADF, plus a high cost per page, make it best for light duty. Read More…...
70%