location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxell MO MA-212 S3 9.1GB 5.25" Magneto optical disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxell Check ‘Maxell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MO MA-212 S3 9.1GB 5.25"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
623336
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Maxell MO MA-212 S3 9.1GB 5.25" Magneto optical disk :
The short editorial description of Maxell MO MA-212 S3 9.1GB 5.25" Magneto optical disk

MO MA-212 S3 9.1GB 5.25"
More>>>
Short summary description Maxell MO MA-212 S3 9.1GB 5.25" Magneto optical disk:
This short summary of the Maxell MO MA-212 S3 9.1GB 5.25" Magneto optical disk data-sheet is auto-generated and uses the product title and the first six key specs.

Maxell MO MA-212 S3 9.1GB 5.25", Magneto optical disk, 5.25", 5.82 oz (165 g), 5.31 x 0.433 x 6.02" (135 x 11 x 153 mm), Mark Edge Groove Recording

Long summary description Maxell MO MA-212 S3 9.1GB 5.25" Magneto optical disk:
This is an auto-generated long summary of Maxell MO MA-212 S3 9.1GB 5.25" Magneto optical disk based on the first three specs of the first five spec groups.

Maxell MO MA-212 S3 9.1GB 5.25". Product type: Magneto optical disk. Size (imperial): 5.25", Weight: 5.82 oz (165 g). Dimensions (WxDxH): 5.31 x 0.433 x 6.02" (135 x 11 x 153 mm). Recording technology: Mark Edge Groove Recording

Brand Image Article code product Stock Price from
Maxell

Maxell Optical 5.25'' 2.6gb Magneto optical disk
(show image)
623286 Optical Maxell 5.25'' 2.6gb 0.00
(excl. VAT)
0 (incl. VAT)
Maxell

Maxell MO Disk 640MB 3.5" Magneto optical disk
(show image)
623238 MO Disk 640MB 3.5" 0.00
(excl. VAT)
0 (incl. VAT)
Maxell

Maxell MO Disk 230MB 3.5" RW Magneto optical disk
(show image)
623232 MO Disk 230MB 3.5" RW 0.00
(excl. VAT)
0 (incl. VAT)
Maxell

Maxell MO Disk 5.25" 594MB rewritable Magneto optical disk
(show image)
623224 MO Disk 5.25" 594MB rewritable 0.00
(excl. VAT)
0 (incl. VAT)
Maxell

Maxell MO Disk 3.5" 540MB f PC Magneto optical disk
(show image)
623240 MO Disk 3.5" 540MB f PC 0.00
(excl. VAT)
0 (incl. VAT)