location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 700 7.1 MP Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9901A010+SD/256-S
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:15:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS 700 7.1 MP Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.1 MP Silver
  • - Optical zoom: 3x Digital zoom: 1x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 700 7.1 MP Silver :
The short editorial description of Canon Digital IXUS 700 7.1 MP Silver

Digital IXUS 700 NON 7 1Mpix 3 0x opt zoom 2 0" LCD+memory card 256MB Secure Digital Hi-Speed
More>>>
Canon Digital IXUS 700 7.1 MP Silver:
The official marketing text of Canon Digital IXUS 700 7.1 MP Silver as supplied by the manufacturer

Sophisticated style. Impressive results.

7.1 Megapixel.
Canon 3x optical zoom lens.
60fps movie recording and playback with sound.
Super fast DiG!C II Imaging Processor.
Print/Share Button allows easy 'one push' printing of images straight from the camera.

The 7.1 Megapixel Digital IXUS 700 delivers a sophisticated combination of cutting edge technology and flawless style. The fully retractable Canon 3x optical zoom lens delivers sharp, high resolution images while an extensive selection of shooting modes lets you precisely capture any situation. Capture all the detail with the DiG!C II processor delivering fast performance and industry leading image quality. Thanks to the Canon Print/Share* Button, true to life photo prints straight from the camera are a snap, while a huge 2 inch LCD monitor is perfect for reviewing photos and movie clips.

SUPERB IMAGE QUALITY

- Fully retractable Canon 3x optical zoom lens (35mm equivalent: 37-111mm) f/2.8-4.9.
- 9-point AiAF and single centre point AF allows the capture of subjects in almost any position within the frame.
- High speed start-up, fast autofocus, smooth continuous shooting, faster overall processing and superior image quality thanks to revolutionary new DiG!C II Imaging Processor.
- High precision white balance (7 positions) and built-in Intelligent Orientation Sensor allows precise white balance, AE and AF calculation.
- Selectable sensitivity from ISO50 to 400 - like having different ISO film loaded at once.

ADVANCED FEATURES

- A total of 14 shooting modes, from manual control to full auto, including pre-set scene modes customised for Portrait/ Foliage/Snow/Beach/Fireworks/Underwater/Indoor/Kids & Pets and Night Snapshot.
- 'My Colours' mode allows users to customise colour preferences within the camera.
- Night display function assists shooting subjects in darkness.
- High speed USB 2.0 support allows fast image transfer.
- Large 2 inch LCD for easy review of photos and movie files.
- ID Photo Print with CP printers allows easy production of ID images for passport and other ID uses while CP Movie Print allows direct printing of a series of still images from a recorded movie.
- High quality movie recording and playback with sound allows movie editing, fast forward, reverse, frame by frame and slow motion replay from the camera's LCD screen.

CANON CONNECTIVITY

- Print/Share Button allows easy 'one push' printing and downloading straight from the camera.
- Direct photo printing with Canon direct printers and other PictBridge compatible models.
- Supports Exif 2.2 tagging for Design Rule for Camera File System standard allowing superior print image processing.
- Canon's complete image management software suite for fast and easy download, display, email and printing of images, creating panoramic pictures and computer controlled image capture and storage.
- Picture Transfer Protocol supports driver-less image transfer, viewing and deletion between camera and computer with newer operating systems. (Windows XP or Mac OS X v 10.1/10.2/10.3)

Short summary description Canon Digital IXUS 700 7.1 MP Silver:
This short summary of the Canon Digital IXUS 700 7.1 MP Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 700, 7.1 MP, 3x, 6 oz (170 g), Silver

Long summary description Canon Digital IXUS 700 7.1 MP Silver:
This is an auto-generated long summary of Canon Digital IXUS 700 7.1 MP Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 700. Megapixel: 7.1 MP. Optical zoom: 3x, Digital zoom: 1x, Focal length range: 7.7 - 23.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2". Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 6 oz (170 g). Product color: Silver

Picture quality
Megapixel *
7.1 MP
Lens system
Optical zoom *
3x
Digital zoom *
1x
Focal length range
7.7 - 23.1 mm
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
32 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
2"
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
PictBridge Video Out USB 2.0
Ports & interfaces
PictBridge *
Yes
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Weight & dimensions
Weight
6 oz (170 g)
Packaging content
Bundled software
Canon Digital Camera Solution Disc, Arcsoft Camera Suite Disc
Other features
Interface
USB 2.0
Data compression
Jpeg
Lens system
7 / 5
Built-in flash
Yes
Camera shutter speed
15 - 1/2000 s
Compatible operating systems
Windows 98 SE/Me/2000 (SP4)/XP (SP1, SP2) OS X (Version 10.1.5 - 10.3)