location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Coral

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Energy Sistem Check ‘Energy Sistem’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
424832 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8432426424832
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Energy Sistem: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:33:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Coral
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Coral Calls/Music Head-band Headset
  • - Wireless Bluetooth 3.0+HS 393.7" (10 m)
  • - Supraaural 40 - 20000 Hz 93 dB
  • - Microphone type: Built-in -38 dB
  • - Lithium Polymer (LiPo) 300 mAh
Guarantee: 3 years
Long product name Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Coral :
The short editorial description of Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Coral

40-20000Hz, 93dB, Bluetooth 3.0, 300mAh, 8h, 110g, Coral Red
More>>>
Short summary description Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Coral:
This short summary of the Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Coral data-sheet is auto-generated and uses the product title and the first six key specs.

Energy Sistem BT1, Wireless, 40 - 20000 Hz, Calls/Music, 3.88 oz (110 g), Headset, Coral

Long summary description Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Coral:
This is an auto-generated long summary of Energy Sistem BT1 Headset Wireless Head-band Calls/Music Bluetooth Coral based on the first three specs of the first five spec groups.

Energy Sistem BT1. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 40 - 20000 Hz. Wireless range: 393.7" (10 m). Weight: 3.88 oz (110 g). Product color: Coral

Country Distributor
United Kingdom 1 distributor(s)