location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master MasterKeys Pro L keyboard Universal USB QWERTY UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MasterKeys Pro L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGK-4070-KKCM1-UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512051481
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2021 14:06:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cooler Master MasterKeys Pro L keyboard Universal USB QWERTY UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - USB Mechanical Cherry MX Brown
  • - QWERTY UK English
  • - Full-size (100%) Numeric keypad
  • - Backlight LED White
  • - Black
Guarantee: 2 years
Long product name Cooler Master MasterKeys Pro L keyboard Universal USB QWERTY UK English Black :
The short editorial description of Cooler Master MasterKeys Pro L keyboard Universal USB QWERTY UK English Black

CHERRY MX Brown switch, 1000 Hz, 1ms, USB 2.0, 1.5m, UK, Black
More>>>
Short summary description Cooler Master MasterKeys Pro L keyboard Universal USB QWERTY UK English Black:
This short summary of the Cooler Master MasterKeys Pro L keyboard Universal USB QWERTY UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master MasterKeys Pro L, Wired, USB, Mechanical, QWERTY, LED, Black

Long summary description Cooler Master MasterKeys Pro L keyboard Universal USB QWERTY UK English Black:
This is an auto-generated long summary of Cooler Master MasterKeys Pro L keyboard Universal USB QWERTY UK English Black based on the first three specs of the first five spec groups.

Cooler Master MasterKeys Pro L. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: LED. Cable length: 59.1" (1.5 m). Recommended usage: Universal. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-02-15 01:22:46
Uk has collected 81 expert reviews for Cooler Master MasterKeys Pro L keyboard Universal USB QWERTY UK English Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
nasilemaktech.com
Updated:
2017-02-15 01:22:46
While we just reviewed the MasterKeys Pro L RGB not too long ago here, there's another spin-off variant of that magnificent keyboard – the version with white LEDs. Now, I do know for a fact that there are people who don't like RGB lights – like me, for e...
Bottom line I've talked a lot about the RGB version about this keyboard, and in many ways, the White LEDs version isn't much different. I've highlighted all the differences between both of them, so do check out our full review for more details.8.6/10Back to: IntroRel...
86%
nasilemaktech.com
Updated:
2017-02-15 01:22:46
Cooler Master. They have been making keyboards for quite some time already. I've heard lots of good things about Cooler Master's keyboards, but I've never owned or tried any of them extensively before. That has changed, and now I'm bringing your my full r...
Bottom line I really like the Cooler Master MasterKeys Pro L. Looks sleek, feels good, but maintaining it would be an issue. UV coated plastic casing and keycaps will catch grease marks very easily. Other than that, Cooler Master did a great job in its RGB controls t...
84%
eteknix.com
Updated:
2017-02-15 01:22:46
Cooler Master have a long history of creating award-winning keyboards, and we should know, we've given them plenty of those awards for them, but so too have many other people around the world. It's with that in mind that I'm very excited to see their late...
Good Durable build quality, Simple and professional aesthetics, Bright white LEDs with lots of profiles, Onthefly macro/LED recording, Multimedia controls, Detachable cable, Durable kickstands, 20% cheaper than RGB model, Cons, None, Neutral, No USB or Audio p...
Bottom line Price The Cooler Master MaskerKeys Pro L launches today at £94.99 (inc VAT) and should already be available at many popular retailers. This is a good price for a feature packed LED mechanical keyboard, and given that it's around £25 cheaper than the RGB...
0%
techteamgb.co.uk
Updated:
2017-02-15 01:22:46
This is a pretty great keyboard, with nice lighting, Cherry MX Brown keys and a software-less experience that leaves a little to be desired. YOU CAN GET THIS WITH CHERRY MX BLUES AND REDS TOO! Want one? Amazon: Check out our awesome website! Vessel: —-——...
Bottom line This is now my daily driver...
92%
liveatpc.com
Updated:
2017-02-15 01:22:46
P – 9/10F – 8/10D – 9/10U – 9/10Total – 8.4/10Verdict: A versatile keyboard for both your personal and professional livesBased in Taiwan and famous for manufacturing computer hardware, Cooler Master has steadily made a name for itself as an aftermarket br...
Bottom line A versatile keyboard for both your personal and professional livesBased in Taiwan and famous for manufacturing computer hardware, Cooler Master has steadily made a name for itself as an aftermarket brand for computer chassis, coolers, PSU and many other...
84%
chip.com.my
Updated:
2017-02-15 01:22:46
Having ditched the CM Storm moniker in its product rebrand last year, Cooler Master dove right into a new philosophy of modular peripherals. The brand's latest mechanical keyboard isn't actually modular, but we were eager to try out the Masterkeys Pro L a...
Good Great for typing, Not too loud, Even RGB lighting...
Bad Price, Poor software...
Bottom line Excels overall but feels best when used for typing. Our only gripes are the high price and poor software, but otherwise this is an excellent mechanical keyboard for those who are on the look for a new one.(previously published in issue May 2016)...
0%
ocaholic.ch.english
Updated:
2017-02-15 01:22:46
With the Masterkeys Pro L, Cooler Master adds yet another new series of gaming keyboard with RGB backlight to their portfolio. There is a standard layout and the keyboard comes with plain and simple looks. Since it is a product for gamers, the Masterkeys...
Bottom line Despite its compact dimensions and the lack of special features like macro keys, this is a welldesigned and ergonomic keyboard The coating on the individual keycaps is great and the CherryMX switches provide precise tactile feedback We particularly enjoy...
0%
play3r.net
Updated:
2017-02-15 01:22:46
Hey everyone, back again with yet another mechanical keyboard review: This time, Cooler Master (CM) have sent over the Masterkeys Pro L, featuring full RGB LED backlighting and genuine Cherry MX switches, which seem to be losing popularity over the cheape...
Good Clean and simple design, Feature packed, Most features usable out of the box, Great performance...
Bad Minor legend flaws, Software too simple - no ability to change key assignment...
Bottom line I've had the Masterkeys Pro L for over a week now and I have not been able to fault the keyboard itself at all. Sure I will always have my own preferences, but to remain subjective, I'm finding it hard to find anything wrong with it. It's a solid keyboard...
90%
vortez.net
Updated:
2017-02-17 01:09:45
US: $Taking inspiration from their popular Quick Fire XTi mechanical keyboard, the MasterKeys Pro L RGB gets re-engineered to accommodate the largest and brightest LEDs available for a vibrant and colourful shine that is aided by the reflective metal ba...
Good Solid...
Bad Relatively tall (could do with a wrist rest bundled in)...
Bottom line The brightness and vibrancy of the RGB lighting with the MasterKeys Pro L RGB is up there with the leading mechanical keyboards on the market, and it has the added benefit of having a small desktop footprint due to its minimalistic frame. Some will love t...
0%
pcauthority.com.au
Updated:
2017-04-21 01:15:29
This elegant slab of keys looks great, has Cherry switches and thus is a joy to type and game on. It's well made, the materials are high quality and I have no hesitation recommending it to anyone – with one critical caveat. This is RGB gone mad, perhaps...
100%
pokde.net
Updated:
2017-05-12 02:47:30
Whew, that title was a mouthful! Cooler Master's latest entry to the mechanical keyboard game, the Cooler Master MasterKeys Pro L mechanical keyboard features RGB lighting, something that was lacking in Cooler Master's line up for quite some time. With Co...
Good Comprehensive package, Simple no-nonsense design, Cable routing channels allow for basic cable management, Extensive RGB lighting modes, Original Cherry MX RGB switches, Easy to use on-keyboard macro recording and lighting options, Standard keys ensure co...
Bad Certain keys can get stuck point to bad quality control, Incomplete driver software; doesn't have macro programming functionality...
Bottom line The Cooler Master MasterKeys Pro L is an excellent keyboard, with extensive RGB lighting options but still needs some improvement...
80%
eteknix.com
Updated:
2017-06-29 01:13:55
If you take your desktop keyboards seriously, then you've likely explored some of the high-end models created by Cooler Master over the last few years. While they've always had a strong gaming keyboard lineup, their premium keyboards are even stronger. Wh...
Good Fantastic build quality, PBT Keycaps, Gaming Keycaps included in the box, Removable Micro-USB cable, No software required, Built-in multimedia controls, On-the-fly macro recording...
Bad None, Neutral, No LED lighting...
Bottom line PriceThe Cooler Master Masterkeys L PBT Gaming Keyboard is available on Amazon for $89.99. That's pretty good value for money, it's not cheap, but it's respectable given the build quality and features on offer.OverviewI've tested many Cooler Master keyboa...
0%
Bit-Tech.net
Updated:
2017-07-26 01:36:39
MasterKeys Pro S Last year, when we reviewed the Quick Fire XTi, we were very impressed by what Cooler Master had achieved in its plug and play keyboard design. Now, the company is back with two keyboards that offer full, perkey RGB backlighting while st...
Bottom line There truly is very little to dislike with either of these keyboards. They make features which are typically convoluted and heavily reliant on software available in a simple plug and play manner. Granted, neither the macro nor the lighting capabilities ar...
0%
beginnerstech.co.uk
Updated:
2017-08-06 01:56:34
Today I will be reviewing the Coolermaster Masterkeys Pro L RGB mechanical keyboard. But is this a gaming keyboard that you should buy? Lets start with what you get with the keyboard in the box.In the boxIncluded with the Pro L you get the keyboard, the i...
Good Clean Design, Responsive, Well Built, Good Pricing...
Bad No wrist rest...
Bottom line So for anywhere between £90 and £110 its a great all round keyboard, its really quick, responsive, looks nice, is well made, has nice RGB lighting, great software and is well built. Its just a good all rounder whether you solely game on it, or do a bit of...
90%
hardwarezone.com.ph
Updated:
2018-01-02 01:29:43
LED lighting and gaming keyboards go together like noobs and tears. But in the past, LED lighting was generally just one color and mostly for show. Today, we have gaming keyboards with lights capable of displaying up to 16.8 million colors. These keyboard...
80%
uk.hardware.info
Updated:
2018-01-12 01:15:40
The popularity of mechanical keyboards knows no bounds, for gamers as well as manufacturers. The offerings have significantly increased since our last round-up. About time for a renewed comparison of 22 models by 15 different manufacturers, with prices ra...
Bottom line Time to present our findings. The 22 keyboards that we tested come down to two price ranges. The “affordable” segment, which are the keyboards with an average price up to £150 and the high-end models, which start from £150. Interestingly, we find 11 keybo...
0%
pokde.net
Updated:
2018-06-28 06:09:02
We often see brands partner together to bring more impressive features by combining the respective parties' expertise into a single product. Whether it's Razer and Ducky partnering to bring Chroma and Razer Green Switches to Ducky, or HUAWEI and Leica com...
Good Minimalistic design is definitely appealing, NVIDIA-themed keycaps are great for fans of the green camp, Green LEDs are bright, with plenty of lighting effects, Original Cherry MX switches, Standard bottom row allows for easy customization, Solid build...
Bad No improvements upon the original MasterKeys Pro L, No driver software for macro or lighting management, No RGB...
Bottom line The MasterKeys Pro L GeForce GTX Edition is a special edition that really did too little to make it truly special. It's not to say that the MasterKeys Pro L GeForce GTX Edition is a bad keyboard — it isn't — but it's just underwhelming for me to see Coole...
80%
ocaholic.ch.english
Updated:
2018-07-29 03:57:40
With the Masterkeys Pro L - NVIDIA Edition, Cooler Master adds yet another new series of gaming keyboard with backlight to their portfolio. This keyboard is a special version of the Masterkeys Pro L that we have a reviews a few months ago. The only differ...
Bottom line Despite its compact dimensions and the lack of special features like macro keys, this is a welldesigned and ergonomic keyboard The coating on the individual keycaps is great and the CherryMX switches provide precise tactile feedback We particularly enjoy...
80%
anandtech.com
Updated:
2017-02-15 01:22:46
Cooler Master is a very familiar brand name amongst enthusiasts, with a virtually endless lineup of products. The company started off as a manufacturer of PC cooling solutions and quickly diversified towards other segments of the market, such as cases and...
Bottom line I always try to use every keyboard that we review as my personal keyboard for at least a week. My typical weekly usage includes a lot of typing (about 100-150 pages), a few hours of gaming and some casual usage, such as internet browsing and messaging. I...
0%
madshrimps.be
Updated:
2017-02-15 01:22:46
At first we would like to thank Cooler Master for sending a sample of their Masterkeys Pro L RGB Mechanical Keyboard for testing and reviewing."Cooler Master was founded with the mission of providing the industry's best thermal solutions. Since its establ...
Bottom line By featuring an upgraded ARM Cortex M3 processor clocked at 72MHz, the Masterkeys Pro L keyboard can be used to save and execute commands and macros with impressive speed, but also drive the whole array of LED lights in order to create nice effects. The C...
0%
hardwarebbq.com
Updated:
2017-02-15 01:22:46
Disclaimer: This unit is provided by Coolermaster.Coolermaster has a good track record of making one of the best mechanical keyboards I've used. CM Storm Rapid-i mechanical keyboard is one of them. I never really understood calling peripherals as “gaming”...
Good Superb Built Quality, Minimalistic Design, Cherry MX Keys, Useful function, Durability, Reliability...
Bad None...
Bottom line Coolermaster has a downloadable utility called Portal. Apart from flashing the keyboard's firmware i...
0%
overclock3d.net
Updated:
2017-02-15 01:22:46
A few months ago we reviewed the latest in the Coolermaster range of keyboards, the Masterkeys Pro L. Which you can read here, because 90% of it still applies. As befits a top of the range model it combines the excellent Coolermaster design skills with qu...
Bottom line All the comments we made about the original RGB Masterkeys Pro L hold true on the white LED variant.Fantastic build quality is allied to an array of features - repeat speed adjustment, profile switching, on the fly macro recording, loads of lighting optio...
0%
overclock3d.net
Updated:
2017-02-15 01:22:46
Cooler Master has been pumping out some high quality products for a long time now. With mice that cover everything from extremely affordable to the high end models, and keyboards to suit every pocket and desire, it's clear that as much design quality is p...
Bottom line With the mechanical gaming keyboards now being the de-facto choice the market has become saturated with models which add ever increasing complexity to them in an attempt to stand out from the crowd.The Cooler Master Masterkeys Pro is the antithesis of the...
0%
lanoc.org
Updated:
2017-02-15 01:22:46
As most of you guys have most likely noticed, I get a wide variety of keyboards coming into the office. Especially now that everyone and their mom has gotten into the mechanical keyboard market. With that the list of keyboards that make it into heavy use...
Bottom line It feels like most of the time when a company really starts to get close to perfecting a product they seem to just drop everything and go a different direction, or just stop all together. But in this situation we have been able to see Cooler Master evolv...
0%
modders-inc.com
Updated:
2017-02-15 01:22:46
The Cooler Master MasterKeys Pro L is a full-size keyboard that defies convention with its bright Cherry MX RGB LED backlight on a traditional conservative frame. This dichotomy is inherent in the MasterKeys Pro L's design for it is comfortable for both w...
Bottom line Starting out strong with the QuickFire XTi as its foundation, the MasterKeys Pro L is more of a bigger budget sequel than a pre-packaged rehash. Think Godfather II to Godfather I instead of Jaws II to the first Jaws. Now that Cherry's exclusive RGB switch...
0%
benchmarkreviews.com
Updated:
2017-02-15 01:22:46
Let's be honest, Cooler Master is late to the party with many other companies already offering mechanical keyboards featuring Cherry MX RGB switches. But, they have a good excuse. There have been many complains about the lack of brightness found in other...
Bottom line The Cooler Master MasterKeys Pro is probably the biggest keyboard release Benchmark Reviews has covered so far in 2016, and it has not let down. The MasterKeys Pro improves on the already great Cherry MX RGB platform by adding improved lighting with Coole...
89%
kotaku.com
Updated:
2017-06-24 01:15:20
Despite evidence to the contrary, a mechanical gaming keyboard doesn't need to have bright glowing LED lighting. Cooler Master's MasterKeys L PBT favors style over substance, losing the light show and adding some lovely thick keycaps to create an excellen...
Bottom line You don't have to have the key lights on to have a good time with a mechanical keyboard, oh no. There's a place for flashing RGBs, and there's a place for low-key elegance. The Cooler Master MasterKeys L PBT offers a taste of the latter at a relatively lo...
0%
Techreport.com
Updated:
2017-08-10 01:19:12
For some time now, Corsair's K70 RGB has been considered among the best RGB LED-equipped mechanical keyboards on the market. Today, Cooler Master is offering up a challenge to Corsair's finest in the form of its MasterKeys Pro L and Pro S keyboards. To be...
Bottom line Cooler Master's MasterKeys Pro L and Pro S combine an old-school vibe with the flair of RGB LEDs. Both keyboards feel durable and dependable, and it's nice to have a choice between a full 104-key layout and a tenkeyless design. The only minor downside of...
0%
Brand Image Article code product Stock Price from
Cooler Master

Cooler Master Gaming Masterkeys Pro L White LEDs keyboard USB QWERTZ Hungarian Black
(show image)
SGK-4070-KKCM1-HU Masterkeys Pro L White LEDs 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)