location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black computer monitor 19" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.L1D72.USE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black computer monitor 19" 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1280 x 1024 pixels
  • - 6 ms 270 cd/m² 450:1
Long product name BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black computer monitor 19" 1280 x 1024 pixels :
The short editorial description of BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black computer monitor 19" 1280 x 1024 pixels

Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black
More>>>
BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black computer monitor 19" 1280 x 1024 pixels:
The official marketing text of BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black computer monitor 19" 1280 x 1024 pixels as supplied by the manufacturer

When we asked our design team to create the best possible monitor for watching digital movies and playing computer games, they took the challenge to heart. After much painstaking research and development, the innovation of the Advanced Motion Accelerator (AMA) was born. AMA technology has been engineered from the ground up with movie fans and gamers first in mind. Traditional LCD monitors do just fine when displaying static content such as text or simple web pages. It's when you introduce moving graphics that these monitors begin to show their shortcomings. With AMA technology, your monitor will no longer suffer from the jittery motion lines and image ghosting commonly found in modern LCD panels

Short summary description BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black computer monitor 19" 1280 x 1024 pixels:
This short summary of the BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black computer monitor 19" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black, 19", 1280 x 1024 pixels, 6 ms

Long summary description BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black computer monitor 19" 1280 x 1024 pixels:
This is an auto-generated long summary of BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black computer monitor 19" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 6 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 135°

Display
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
270 cd/m²
Response time *
6 ms
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
140°
Viewing angle, vertical
135°
Display number of colors *
16.78 million colors
Pixel pitch
0.264
Horizontal scan range
31 - 81 kHz
Vertical scan range
56 - 76 Hz
Display
Viewable size, horizontal
14.8" (37.6 cm)
Viewable size, vertical
11.9" (30.1 cm)
Ports & interfaces
I/O ports
D-Sub/DVI
VGA (D-Sub) ports quantity
1
Weight & dimensions
Width (with stand)
16.2" (410.8 mm)
Depth (with stand)
8.48" (215.4 mm)
Height (with stand)
16.5" (419.3 mm)
Width (without stand)
16.2" (410.8 mm)
Depth (without stand)
8.48" (215.4 mm)
Height (without stand)
16.5" (419.3 mm)
Weight (without stand)
13.2 lbs (6 kg)
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:11:10
Uk has collected 5 expert reviews for BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black computer monitor 48.3 cm (19") 1280 x 1024 pixels and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2014-01-03 12:11:10
A year or two ago, BenQ was renowned as a manufacturer of blandlooking but worthy kit. These days, it rivals Sony as a purveyor of desirable products. So, its no surprise the FP91V has much in common with Sonys SDM-HS95P.Its a 19-inch display with D...
Good Stunning clarity and sharpness, Excellent pixel response, So close to the Sony also on test...
Bad Cheaper 19-inch displays on the market, Creates distracting reflections, Colour vibrancy/accuracy not the best...
Bottom line A year or two ago, BenQ was renowned as a manufacturer of blandlooking but worthy kit. These days, it rivals Sony as a purveyor of desirable products. So, its no surprise the FP91V has much in common with Sonys SDM-HS95P.Its a 19-inch display with D...
80%
Behardware.com
Updated:
2014-01-03 12:11:10
September 20, 2005 Two new monitors and one new testThis article is an important step in terms of LCD tests for two reasons. The first is that we tested two very much awaited monitors, the Belinea 10 19 20 and BenQ FP91V. The second reason is the most...
0%
hardwarezone.com.sg
Updated:
2014-01-03 12:11:10
Hot on the heels of ViewSonic and Samsung, BenQ has finally unleashed their latest LCD monitor that boasts a 4ms Gray-to-Gray response time. With their updated AMA technology, the monitor does what it is good at, but is it enough? Read on.
80%
Brand Image Article code product Stock Price from
BenQ 17 inch tft FP71G+ Silver 8ms Retail computer monitor 17" 1280 x 1024 pixels BenQ 17 inch tft FP71G+ Silver 8ms Retail computer monitor 17" 1280 x 1024 pixels
(show image)
99.L1C72.BSE/LSE 17 inch tft FP71G+ Silver 8ms Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 17" 1280 x 1024 pixels BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 17" 1280 x 1024 pixels
(show image)
99.L1C72.BSE 17 inch tft FP71G+ Silver 8ms 0.00
(excl. VAT)
0 (incl. VAT)