location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera DC C520 5mp Retail
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.T6567.90E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:14:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 5 MP CCD Silver
  • - Optical zoom: 3x Digital zoom: 4x
  • - 320 x 240 pixels
  • - Alkaline
Long product name BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver :
The short editorial description of BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver

Camera DC C520 5mp Retail
More>>>
BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver:
The official marketing text of BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver as supplied by the manufacturer

Extra Compact 27mm Digital Camera
C520 is only 27mm and therefore fit nicely and can be operated easily by one hand
The BenQ C520 offers perfect pictures with its 5 megapixel CCD, a crystal clear view because of LTPS for better color delicacy, 130k high resolution and a 2.0” large display, combined with a friendly interface with intuitive graphic icons for easy operation
With the 6cm Macro mode, C520 ensure you to get the most delicate details.

Short summary description BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver:
This short summary of the BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Camera DC C520 5mp Retail, 5 MP, 2560 x 1920 pixels, CCD, 3x, 4.59 oz (130 g), Silver

Long summary description BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver:
This is an auto-generated long summary of BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver based on the first three specs of the first five spec groups.

BenQ Camera DC C520 5mp Retail. Camera type: Compact camera, Megapixel: 5 MP, Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.4 - 16.2 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 2". Weight: 4.59 oz (130 g). Product color: Silver

Picture quality
Camera type *
Compact camera
Megapixel *
5 MP
Sensor type *
CCD
Maximum image resolution *
2560 x 1920 pixels
Still image resolution(s) *
640 x 480,1280 x 960,2048 x 1536,2560 x 1920
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
5.4 - 16.2 mm
Flash
Flash modes *
Red-eye reduction
Video
Maximum video resolution *
320 x 240 pixels
Memory
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
2"
Display resolution (numeric)
130000 pixels
Ports & interfaces
I/O ports
USB 1.1
Camera
Self-timer delay *
2, 10 s
Design
Product color *
Silver
Battery
Battery technology *
Alkaline
Battery type
AA 2x
Weight & dimensions
Width
3.58" (91 mm)
Depth
2.4" (61 mm)
Height
0.827" (21 mm)
Weight
4.59 oz (130 g)
Other features
Cable type
JPEG (EXIF 2.2), DCF
Video capability
No
Lens focal range
5.4 - 16.2
Lens system
F2.8 / F4.8
Camera focusing range
6 - 50
Camera shutter speed
1/2 ~ 1/1000 s
Power source
AC, AA, USB
Digital SLR
No
Brand Image Article code product Stock Price from
HP Photosmart R817 Digital Camera HP Photosmart R817 Digital Camera
(show image)
L2031A Photosmart R817 Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black
(show image)
9H.03G67.80E DC C740, 7 meg 2.5", LTPS screen 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC C420 4 MP CCD Silver BenQ DC C420 4 MP CCD Silver
(show image)
98.T6667.90E DC C420 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart R507 Digital Camera and Dock HP Photosmart R507 Digital Camera and Dock
(show image)
L1825A#AC2/KIT2 Photosmart R507 Digital Camera and Dock 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver
(show image)
98.T5467.80E Digital Camera E300 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart M407 Digital Camera with Camera Dock HP Photosmart M407 Digital Camera with Camera Dock
(show image)
L1842A Photosmart M407 Digital Camera with HP Camera Dock 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart M407 Digital Camera HP Photosmart M407 Digital Camera
(show image)
L1839A Photosmart M407 Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart R507 Digital Camera and Dock HP Photosmart R507 Digital Camera and Dock
(show image)
L1825A Photosmart R507 Digital Camera and Dock 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart R607 digital camera with camera dock HP Photosmart R607 digital camera with camera dock
(show image)
L1837A Photosmart R607 digital camera with HP camera dock 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)