Bestway logo

Bestway Fast Set 57313 above ground pool Framed pool Round 9677 L Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210395
Info modified on:
14 Mar 2024, 19:44:05
Bullet Points Bestway Fast Set 57313 above ground pool Framed pool Round 9677 L Gray:
  • - Aboveground swimming pool kit
  • - Installation usually takes approximately 10 minutes with 2-3 people excluding earthworks and filling
  • - Set-up is as easy as 1-2-3
  • - Dimensions-Capacities 80%, 9,677L/2,556gal
  • - Contents: One pool, filter pump, repair patch
  • - Flowclear™ Filter Pump • Pump's water flow rate (pump capacity): 2,006 L/h (530 gal./h) • Integrated pool system water flow rate (system flow rate): 1,817 L/h (480 gal./h)
  • - CE, TÜV Rheinland, 220-240 ̴ 50Hz, 29W
  • - EN16582-1; EN16582-3
Long product name Bestway Fast Set 57313 above ground pool Framed pool Round 9677 L Gray:

Bestway Fast Set Round Inflatable Pool Set 4.57 m x 84 cm

Bestway Fast Set 57313 above ground pool Framed pool Round 9677 L Gray:

With this quick and easy Bestway Fast Set Pool Set, you’ll be ready for a pool day in no time! The Fill & Rise set-up process is simple - just select a level surface, inflate the top ring and the pool will rise as it’s filled up with water. The sturdy DuraPlus liner is made out of an ultra-durable 3-layer material that is reinforced for strength and is 85% more puncture-resistant than PVC. The attractive liner also features a realistic rattan print that will bring a classy look and feel to your backyard. When the season’s over, storage is fast and simple. The water releases easily through the flow control drain valve, and then the pool can fold up for compact off-season storage. Also included with the set is a filter pump to help keep the water clean. This pool is the ideal choice for families looking for a quick and easy pool option for their backyard. Kids will enjoy spending their summer days splashing and playing in the water, and parents can enjoy a nice and relaxing dip as well. The season won’t be complete without the convenient Fast Set Pool from Bestway!

Short summary description Bestway Fast Set 57313 above ground pool Framed pool Round 9677 L Gray:

Bestway Fast Set 57313, 9677 L, Framed pool, Gray, 49.4 lbs (22.4 kg)

Long summary description Bestway Fast Set 57313 above ground pool Framed pool Round 9677 L Gray:

Bestway Fast Set 57313. Pool type: Framed pool, Shape: Round, Capacity: 9677 L. Filtration capacity: 2006 l/h, Pump voltage: 220 - 240 V, Hose diameter: 1.26" (3.2 cm). Height: 33.1" (840 mm), Diameter: 179.9" (4.57 m), Weight: 49.4 lbs (22.4 kg). Package width: 17.5" (445 mm), Package depth: 27.8" (705 mm), Package height: 10.6" (270 mm). Master (outer) case width: 10.6" (270 mm), Master (outer) case length: 17.5" (445 mm), Master (outer) case height: 27.8" (705 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.