location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Power Steel 56481 above ground pool Framed pool Rectangular 13177 L Blue, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Power Steel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool 4.88m x 2.74m x 1.22m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56481
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138929737
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Power Steel 56481 above ground pool Framed pool Rectangular 13177 L Blue, Gray :
The short editorial description of Bestway Power Steel 56481 above ground pool Framed pool Rectangular 13177 L Blue, Gray

4.88m x 2.74m x 1.22cm POWER STEEL
More>>>
Bestway Power Steel 56481 above ground pool Framed pool Rectangular 13177 L Blue, Gray:
The official marketing text of Bestway Power Steel 56481 above ground pool Framed pool Rectangular 13177 L Blue, Gray as supplied by the manufacturer

4.88m x 2.74m x 1.22cm POWER STEEL
- Aboveground swimming pool kit
- Installation usually takes approximately 30 minutes with 2 people excluding earthworks and filling.
- Dimensions-Capacities 90%: 13,177L/3,481gal.
- Contents: One pool, filter pump, ladder, pool cover, ground cloth, repair patch
- Flowclear™ Filter Pump • Pump's water flow rate (pump capacity): 3,028 L/h (800 gal./h) • Integrated pool system water flow rate
- (system flow rate): 2,195 L/h (580 gal./h)
- CE, TÜV Rheinland, 220-240 ̴ 50Hz, 32W
- Pool Cover • Cover is secured to the pool by rope • Drain holes to prevent water from accumulation
- Ground Cloth • Provides extra protection for the bottom of the pool
- Pool Ladder 1.22m (48"") • Rust-resistant metal frame • Heavy-duty plastic steps
- EN16582-1; EN16582-3

Short summary description Bestway Power Steel 56481 above ground pool Framed pool Rectangular 13177 L Blue, Gray:
This short summary of the Bestway Power Steel 56481 above ground pool Framed pool Rectangular 13177 L Blue, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Power Steel 56481, 13177 L, Framed pool, Ladder, Blue, Gray, 230.4 lbs (104.5 kg)

Long summary description Bestway Power Steel 56481 above ground pool Framed pool Rectangular 13177 L Blue, Gray:
This is an auto-generated long summary of Bestway Power Steel 56481 above ground pool Framed pool Rectangular 13177 L Blue, Gray based on the first three specs of the first five spec groups.

Bestway Power Steel 56481. Pool type: Framed pool, Shape: Rectangular, Capacity: 13177 L. Filtration capacity: 3028 l/h, Pump voltage: 220 - 240 V, Hose diameter: 1.26" (3.2 cm). Width: 207.5" (5270 mm), Height: 48" (1220 mm), Depth: 123.6" (3140 mm). Package type: Full color box

Features
Pool type *
Framed pool
Shape *
Rectangular
Capacity *
13177 L
Maximum water level
43.3" (110 cm)
Product color *
Blue, Gray
Frame
Yes
Material
PVC
Frame material
Steel
Cover
Yes
Cover type
Cloth cover
Assembly time
30 min
Number of persons required for set up
3 person(s)
Filtering
Filter pump included
Yes
Filtration capacity
3028 l/h
Filtering
Pump voltage
220 - 240 V
Hose diameter
1.26" (3.2 cm)
Filter kit included
Yes
Ladder
Ladder
Yes
Weight & dimensions
Width
207.5" (5270 mm)
Height
48" (1220 mm)
Depth
123.6" (3140 mm)
Inner width
192.1" (4.88 m)
Inner depth
107.9" (2.74 m)
Inner height
43.3" (110 cm)
Weight
230.4 lbs (104.5 kg)
Packaging data
Package type
Full color box
Packaging content
Repair patch included
Yes