Bestway logo

Bestway Steel Pro 56447 above ground pool Framed/inflatable pool Oval 10759 L Blue

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157062
Info modified on:
14 Mar 2024, 19:24:10
Long product name Bestway Steel Pro 56447 above ground pool Framed/inflatable pool Oval 10759 L Blue:

4.88m x 3.05m x 1.07m STEEL PRO

Bestway Steel Pro 56447 above ground pool Framed/inflatable pool Oval 10759 L Blue:

4.88m x 3.05m x 1.07m STEEL PRO
- Aboveground swimming pool kit
- Installation usually takes approximately 30 minutes with 2 people excluding earthworks and filling.
- Dimensions-Capacities 80%: 10,759L/2,843gal.
- Contents: One pool, filter pump, ladder, pool cover, ground cloth, repair patch
- Flowclear™ Filter Pump • Pump's water flow rate (pump capacity): 3,028 L/h (800 gal./h) • Integrated pool system water flow rate (system flow rate): 2,195 L/h (580 gal./h)
- CE, TÜV Rheinland, 220-240 ̴ 50Hz, 32W
- Pool Cover • Includes Ropes To Secure Cover • Drain Holes To Prevent Water From Accumulating
- Ground Cloth • Provides Extra Protection For The Bottom Of The Pool
- Pool Ladder 1.07m (42"") • Rust-resistant metal frame • Heavy-duty plastic steps
- EN16582-1; EN16582-3

Short summary description Bestway Steel Pro 56447 above ground pool Framed/inflatable pool Oval 10759 L Blue:

Bestway Steel Pro 56447, 10759 L, Framed/inflatable pool, Ladder, Blue, 130.1 lbs (59 kg)

Long summary description Bestway Steel Pro 56447 above ground pool Framed/inflatable pool Oval 10759 L Blue:

Bestway Steel Pro 56447. Pool type: Framed/inflatable pool, Shape: Oval, Capacity: 10759 L. Filtration capacity: 3028 l/h, Pump voltage: 220 - 240 V, Hose diameter: 1.26" (3.2 cm). Width: 192.1" (4880 mm), Height: 42.1" (1070 mm), Depth: 142.9" (3630 mm). Package type: Full color box

Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.