location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Large SLR Professional Camera Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Large SLR Professional Camera Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLRC-3 show
Show alternative article codes used in the online market place
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 25 Years
Long product name Case Logic Large SLR Professional Camera Case Black :
The short editorial description of Case Logic Large SLR Professional Camera Case Black

Nylon Large SLR Professional Camera Case
More>>>
Case Logic Large SLR Professional Camera Case Black:
The official marketing text of Case Logic Large SLR Professional Camera Case Black as supplied by the manufacturer

Large SLR Camera Case fits most cameras, up to 5 lenses and accessories. Adjustable hammock suspends camera for the ultimate lens protection also positions camera for quick access.

- Fits SLR camera, up to 5 lenses and accessories.
- Adjustable hammock provides the ultimate impact protection and positions camera for quick access.
- Impact-resistant base protects your hardware from moisture and toppling over.
- Dedicated, weather-proof camera space protects your hardware and helps prevent loss or damage of accessories during frequent removal or access.
- Removable padded shoulder strap can be adjusted for a comfortable fit.

Short summary description Case Logic Large SLR Professional Camera Case Black:
This short summary of the Case Logic Large SLR Professional Camera Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Large SLR Professional Camera Case, Black

Long summary description Case Logic Large SLR Professional Camera Case Black:
This is an auto-generated long summary of Case Logic Large SLR Professional Camera Case Black based on the first three specs of the first five spec groups.

Case Logic Large SLR Professional Camera Case. Product color: Black

Features
Product color *
Black
Material *
Nylon
Weight & dimensions
Weight
26.5 oz (752 g)
Weight & dimensions
Interior dimensions (W x D x H)
8.27 x 5.51 x 6.3" (210 x 140 x 160 mm)
Other features
Dimensions (WxDxH)
9.06 x 13.4 x 7.48" (230 x 340 x 190 mm)