location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF515x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0292C016
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574635682
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 40 ppm
  • - Mono copying Color scanning Mono faxing
  • - Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 1000 MB
  • - 53.6 lbs (24.3 kg)
Long product name Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi :
The short editorial description of Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi

24.3 Kg, 453 mm x 477 mm x 503 mm, 600 x 600 dpi, 93 PCL fonts, 136 PostScript fonts, Toner saver mode, Frame Erase, Collate, 2 on 1, 4 on 1, ID card copy, iFAX, Scan, Copy,
More>>>
Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:
The official marketing text of Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi as supplied by the manufacturer

i-SENSYS MF515x
The MF515x black and white A4 laser Multifunctional printer is ideal for enterprise workgroups that want fast, professional-quality output capabilities in a fully featured compact device tailored for flexible working.

Benefits

- High-quality printing at an impressively fast 40ppm
- Colour touch screen enables easy operation for all levels of user
- Supports Secure PIN printing
- Print from smartphones and tablets with support for AirPrint, Mopria and the Canon PRINT Business app
- Automatic duplex printing reduces waste and consumables overheads
- Quick First-Print cuts waiting time and helps maximise workgroup productivity
- Easily work with documents remotely via the cloud
- Device and Output management capabilities
- Simple to maintain with convenient All-In-One Cartridges

Detailed Features
Take a more detailed look into the Canon i-SENSYS MF515x

Maximise productivity in the office
Small enterprise workgroups in search of a big productivity boost will find the MF515x A4 black and white laser Multifunctional printer with fax an unbeatable choice. It boasts the powerful features and capabilities of a large office Multifunctional printer but in a compact device that’s easy to accommodate in small spaces. Busy teams will appreciate its fast, high-quality printing and copying at impressive speeds of up to 40ppm. The colour touch screen enables easy operation for all levels of user; while a 600-page paper capacity and Quick First-Print from start-up help your teams work more efficiently. Sensitive documents are protected using the Secure Print function that PIN-protects documents when printing from a PC or mobile device.

Flexible working
Thanks to the MF515x’s support for Apple AirPrint (iOS) and Mopria (Android), your workgroup can print from any enabled device. They can also access a wide range of advanced features with the Canon PRINT Business app and can connect the device to a Google Cloud Print account in seconds.

Enhanced document sharing
Busy teams can gain welcome flexibility thanks to the MF515x’s MF Scan Utility (for PCs/laptops) and Canon PRINT Business app (for mobile devices) that enables seamless cloud integration. Teams can use their favourite cloud storage services – like Google Drive and DropBox – to capture, digitise and share documents at any time and from any place.

Smart networking capabilities
With a host of flexible networking capabilities, the MF515x makes a perfect addition to your enterprise network. Alongside WiFi and Ethernet connectivity, full support for PCL5e/6 and Adobe PostScript printer languages enable easy integration into your Multifunctional printer fleet. Managed print services teams will find the remote service capabilities and support for Canon’s uniFLOW output system make for hassle-free management.

Affordable, sustainable ownership
When you depend on your Multifunctional printer for consistent quality and reliability, the MF515x won’t let you down, because Canon’s All-In-One Cartridge design replaces all key components at once. Energy consumption and consumables costs are minimised thanks to low energy consumption in Sleep and Standby modes, automatic duplex printing, and a smart power-saving Auto Off feature.

Short summary description Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:
This short summary of the Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MF515x, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:
This is an auto-generated long summary of Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon MF515x. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
7.6 s
Print margins (top, bottom, right, left)
0.197" (5 mm)
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Time to first copy (black, normal)
9.7 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed & ADF scanner
Scan speed (color)
11 ppm
Scan speed (black)
33 ppm
Duplex scan speed (color)
7 ppm
Duplex scan speed (black)
13 ppm
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF
Input color depth
24 bit
Output color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
512 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
281
Fax forwarding
Yes
Fax broadcasting
310 locations
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
1000 - 5000 pages per month
Maximum duty cycle *
100000 pages per month
Digital sender
Yes
Page description languages
PCL 5e, PCL 6, UFRII-LT
Input & output capacity
Total number of input trays *
1
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
JIS B-series sizes (B0...B9)
B5, B6
Borderless printing media sizes
A4, A5, B5
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 199 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
HTTPS, IPSEC, SNMP, WEP, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
WSD-Scan, WSD-Print, WINS, SNMPv3
Supported network protocols (IPv6)
WSD-Scan, WSD-Print, DHCPv6, SNMPv3
Management protocols
LPD, RAW, WSD-Print (IPv4,IPv6), Email, SMB, WSD-Scan(IPv4, IPv6), IP/Mac address filtering, IEEE802.1X, SNMPv3, HTTPS, IPsec, Bonjour(mDNS), HTTP, HTTPS, POP before SMTP (IPv4,IPv6)DHCP, ARP+PING, Auto IP, WINS (IPv4)DHCPv6 (IPv6), WEP(64/128 bit), WPA-PSK(TKIP/AES), WPA2-PSK(AES)
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
1000 MB
Sound pressure level (printing)
73 dB
Sound power level (standby)
53 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
3.50394"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (max)
1470 W
Power consumption (standby)
12.4 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
1.7 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Width
17.8" (453 mm)
Depth
18.8" (477 mm)
Height
19.8" (503 mm)
Weight
53.6 lbs (24.3 kg)
Other features
Network ready
Yes
HDD capacity
1 GB
Cartridge type
724, 724H
Noise level
54 dB
Brand Image Article code product Stock Price from
Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C024 MF419x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi Canon i-SENSYS MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
(show image)
0292C018 MF515x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF411dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF411dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C049 MF411dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C040 MF416dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C023 MF419x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF418x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF418x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C035 MF418x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
(show image)
0292C010 MF512x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi
(show image)
9946B021 MF628cw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF623Cn Laser A4 600 x 600 DPI 14 ppm Canon i-SENSYS MF623Cn Laser A4 600 x 600 DPI 14 ppm
(show image)
9946B030 MF623Cn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF724Cdw Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi Canon i-SENSYS MF724Cdw Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi
(show image)
9947B044 MF724Cdw 0.00
(excl. VAT)
0 (incl. VAT)