D-Link logo

D-Link DWL-G510 network card Internal 54 Mbit/s

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
339299
Info modified on:
09 May 2023, 09:10:23
Guarantee:
3 Year
Long product name D-Link DWL-G510 network card Internal 54 Mbit/s:

AirPlus G Wireless PCI Adapter

D-Link DWL-G510 network card Internal 54 Mbit/s:

D-Link, the industry pioneer in wireless networking, introduces another performance breakthrough in wireless connectivitythe D-Link AirPlus® G series of high-speed devices.

The D-Link AirPlus G DWL-G510 PCI Adapter is a Wireless PCI Adapter featuring the very latest in advanced wireless silicon chip technology to deliver incredibly fast data transfer in the 2.4GHz frequency. The DWL-G510 also works with 802.11b standard wireless devices and when used with other D-Link AirPlus G products delivers throughput speeds capable of handling heavy data payloads.

The D-Link AirPlus G DWL-G510 also includes a configuration utility to discover available wireless networks The D-Link AirPlus G DWL-G510 also includes a configuration utility to discover available wireless networks.

The DWL-G510 is a powerful 32-bit PCI adapter that installs quickly and easily into desktop PCs and when used with other D-Link AirPlus G products automatically connects to the network. Like all D-Link wireless adapters, the DWL-G510 can be used in Ad-Hoc mode to connect directly with other 2.4GHz wireless computers for peer-to-peer file sharing or in Infrastructure mode to
connect with a wireless access point or router for access to the Internet in your office or home network. The DWL-G510 is an ideal solution enabling wireless networking capabilities on desktops PCs for the home or office.

Short summary description D-Link DWL-G510 network card Internal 54 Mbit/s:

D-Link DWL-G510, Internal, Wireless, PCI, 54 Mbit/s

Long summary description D-Link DWL-G510 network card Internal 54 Mbit/s:

D-Link DWL-G510. Internal. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.