ThinkPad R52 PM-750 512MB 60GB 15.0 inch SXGA TFT Centrino 11a/b/g DVD-RW Radeon X300 64MB WXP NL
IBM ThinkPad R52 PM-750 512MB 60GB 15.0 inch SXGA TFT Centrino 11a/b/g DVD, 1.8 GHz, 15", 1400 x 1050 pixels, 0.5 GB, DDR2-SDRAM, 60 GB
IBM ThinkPad R52 PM-750 512MB 60GB 15.0 inch SXGA TFT Centrino 11a/b/g DVD. Processor frequency: 1.8 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon X300. Weight: 6.17 lbs (2.8 kg)