location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco WS-X6582-2PA= network switch module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-X6582-2PA=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-X6582-2PA=
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Cisco WS-X6582-2PA= network switch module :
The short editorial description of Cisco WS-X6582-2PA= network switch module

7600 Series/Catalyst 6500 Series Enhanced FlexWAN module, spare
More>>>
Short summary description Cisco WS-X6582-2PA= network switch module:
This short summary of the Cisco WS-X6582-2PA= network switch module data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco WS-X6582-2PA=, Cisco 7600, Catalyst 6500, 0 - 40 °C, -40 - 75 °C, 10 - 90%, -2362.2 - 78740.2" (-60 - 2000 m), UL 60950, CSA C22.2 No. 60950, EN60950, TS001, IEC 60950, AS/NZS3260

Long summary description Cisco WS-X6582-2PA= network switch module:
This is an auto-generated long summary of Cisco WS-X6582-2PA= network switch module based on the first three specs of the first five spec groups.

Cisco WS-X6582-2PA=. Compatibility: Cisco 7600, Catalyst 6500. Safety: UL 60950, CSA C22.2 No. 60950, EN60950, TS001, IEC 60950, AS/NZS3260, Electromagnetic compatibility: FCC Part 15 Class A, ICES-003 Class A, VCCI Class A, EN55022 Class A, EN55024, EN50082-1,.... Dimensions (WxDxH): 15.4 x 16 x 1.77" (391 x 406 x 45 mm), Weight: 8.38 lbs (3.8 kg)