location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PC-D320 Laser A4 1200 x 600 DPI 14 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-D320
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7994A007 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PC-D320 Laser A4 1200 x 600 DPI 14 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 600 DPI
  • - A4 14 ppm
  • - Built-in processor Intel® Pentium® 233 MHz
Long product name Canon PC-D320 Laser A4 1200 x 600 DPI 14 ppm :
The short editorial description of Canon PC-D320 Laser A4 1200 x 600 DPI 14 ppm

PC-D320 Digital Personal Copier and Printer , 14 copies/14 laser prints per minute
More>>>
Canon PC-D320 Laser A4 1200 x 600 DPI 14 ppm:
The official marketing text of Canon PC-D320 Laser A4 1200 x 600 DPI 14 ppm as supplied by the manufacturer

The PC-D320 offers all the benefits of hassle-free, high quality copying, complete with the added advantage of digital efficiency. For convenient and clear copying.


- Easy to use, high quality Digital Personal Copier

- 14 copies/14 laser prints per minute

- First Copy Out Time (FCOT) 11.2 secs., no warm-up time

- Easily changeable All-In-One cartridge

- 2-on-1 copying/electronic sorting/scan once copy many

Short summary description Canon PC-D320 Laser A4 1200 x 600 DPI 14 ppm:
This short summary of the Canon PC-D320 Laser A4 1200 x 600 DPI 14 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PC-D320, Laser, 1200 x 600 DPI, A4

Long summary description Canon PC-D320 Laser A4 1200 x 600 DPI 14 ppm:
This is an auto-generated long summary of Canon PC-D320 Laser A4 1200 x 600 DPI 14 ppm based on the first three specs of the first five spec groups.

Canon PC-D320. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (color, normal quality, A4)
14 cpm
Scanning
Scanning *
No
Grayscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
1
All-In-One-multitasking
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
50 sheets
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Built-in processor
Yes
Processor family
Intel® Pentium®
Processor frequency
233 MHz
Design
Market positioning *
Business
System requirements
Minimum RAM
32 MB
Minimum storage drive space
330 MB
Minimum processor
Pentium 90MHz
Other features
I/O ports
USB
Networking features
No
Dimensions (WxDxH)
21.4 x 18 x 17.8" (543 x 457 x 453 mm)
Power requirements
AC 200-240V 50-60Hz
Compatible operating systems
Windows 98, Me, 2000 and XP
Color all-in-one functions
No
Country Distributor
Nederland 1 distributor(s)